Real Time Automation, Inc. Industrial Control Component Gateways: Connects up to 32 EtherNet/IP adapters with as many as 10 Ethernet TCP/IP devices 460ECTCP-NNA1-P

Description
The 460ECTCP moves data between up to 32 EtherNet/IP adapters and your Ethernet TCP/IP devices. With the 460ECTCP, you have a tool to help you map EtherNet/IP device data into an Ethernet TCP/IP application. You can also capture Ethernet TCP/IP commands and write them to your EtherNet/IP Adapter devices. Comes with panel mount. Fully configurable EtherNet/IP scanner Map data from up to 32 EtherNet/IP adapters Support up to 10 TCP/IP devices Parse & concatenate ASCII data in up to 50 segments by delimiter or offset Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Description
The 460ECTCP moves data between up to 32 EtherNet/IP adapters and your Ethernet TCP/IP devices. With the 460ECTCP, you have a tool to help you map EtherNet/IP device data into an Ethernet TCP/IP application. You can also capture Ethernet TCP/IP commands and write them to your EtherNet/IP Adapter devices. Comes with panel mount. Fully configurable EtherNet/IP scanner Map data from up to 32 EtherNet/IP adapters Support up to 10 TCP/IP devices Parse & concatenate ASCII data in up to 50 segments by delimiter or offset Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The 460ECTCP-NNA1 is an industrial control component gateway designed to facilitate communication between up to 32 EtherNet/IP adapters and a maximum of 10 Ethernet TCP/IP devices. It operates as a fully configurable EtherNet/IP scanner, supporting data mapping of up to 496 bytes in each direction per adapter connection. The device allows for simple data translation and manipulation as it passes between protocols, with capabilities to parse and concatenate ASCII data into 50 segments based on delimiters or offsets. Configuration is browser-based, eliminating the need for additional programming software. The gateway supports both client and server operation modes for Ethernet TCP/IP communication, with a maximum character transfer limit of 1024. It includes features for alarming, user access configuration, and diagnostic logging, enhancing its utility in industrial applications. The product is housed in a compact anodized aluminum enclosure suitable for din rail or panel mounting and operates within a temperature range of -40°C to 85°C. It comes with a 5-year hardware warranty and includes necessary accessories for installation and setup.

Datasheet Summary
Powered by GS/AI

The 460ECTCP-NNA1 is an industrial control component gateway designed to facilitate communication between up to 32 EtherNet/IP adapters and a maximum of 10 Ethernet TCP/IP devices. It operates as a fully configurable EtherNet/IP scanner, supporting data mapping of up to 496 bytes in each direction per adapter connection. The device allows for simple data translation and manipulation as it passes between protocols, with capabilities to parse and concatenate ASCII data into 50 segments based on delimiters or offsets. Configuration is browser-based, eliminating the need for additional programming software. The gateway supports both client and server operation modes for Ethernet TCP/IP communication, with a maximum character transfer limit of 1024. It includes features for alarming, user access configuration, and diagnostic logging, enhancing its utility in industrial applications. The product is housed in a compact anodized aluminum enclosure suitable for din rail or panel mounting and operates within a temperature range of -40°C to 85°C. It comes with a 5-year hardware warranty and includes necessary accessories for installation and setup.

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Component Gateways: Connects up to 32 EtherNet/IP adapters with as many as 10 Ethernet TCP/IP devices - 460ECTCP-NNA1-P - Real Time Automation, Inc.
Pewaukee, WI, United States
Industrial Control Component Gateways: Connects up to 32 EtherNet/IP adapters with as many as 10 Ethernet TCP/IP devices
460ECTCP-NNA1-P
Industrial Control Component Gateways: Connects up to 32 EtherNet/IP adapters with as many as 10 Ethernet TCP/IP devices 460ECTCP-NNA1-P
The 460ECTCP moves data between up to 32 EtherNet/IP adapters and your Ethernet TCP/IP devices. With the 460ECTCP, you have a tool to help you map EtherNet/IP device data into an Ethernet TCP/IP application. You can also capture Ethernet TCP/IP commands and write them to your EtherNet/IP Adapter devices. Comes with panel mount. Fully configurable EtherNet/IP scanner Map data from up to 32 EtherNet/IP adapters Support up to 10 TCP/IP devices Parse & concatenate ASCII data in up to 50 segments by delimiter or offset Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty

The 460ECTCP moves data between up to 32 EtherNet/IP adapters and your Ethernet TCP/IP devices. With the 460ECTCP, you have a tool to help you map EtherNet/IP device data into an Ethernet TCP/IP application. You can also capture Ethernet TCP/IP commands and write them to your EtherNet/IP Adapter devices. Comes with panel mount.

  • Fully configurable EtherNet/IP scanner
  • Map data from up to 32 EtherNet/IP adapters
  • Support up to 10 TCP/IP devices
  • Parse & concatenate ASCII data in up to 50 segments by delimiter or offset
  • Effortless Browser Based Configuration, no programming software is required
  • Simple data translation allows you to manipulate data as it passes between protocols
  • 5 Year Hardware Warranty
Supplier's Site Datasheet

Technical Specifications

  Real Time Automation, Inc.
Product Category Network Equipment
Product Number 460ECTCP-NNA1-P
Product Name Industrial Control Component Gateways: Connects up to 32 EtherNet/IP adapters with as many as 10 Ethernet TCP/IP devices
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - 2084-EKI-1242IBNMS-A-ND - DigiKey
Specs
Network Equipment Gateway
Protocol / Network Modbus
Data Rate 9.22E-4 Gbps
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
usbLink CN -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
Network Switches - 135310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 0.1000 Gbps
View Details