Real Time Automation, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Connect any ASCII device to a RESTful web interface application or Excel application. Best of all, the product is made in the USA and comes with a 5-year warranty. Comes... | |
| Connect any ASCII device to a RESTful web interface application. The gateway presents the data as JSON or XML files transferred via HTTP commands using Wi-Fi IEEE 802.11 b/g/n at... | |
| Connect any ASCII-based serial device to your legacy PLCs like the PLC5, SLC, or MicroLogix. It’s the perfect tool to keep those old legacy PLCs and ASCII serial devices from... | |
| Connect up to two ASCII device to a RESTful web interface application or Excel application. Best of all, the product is made in the USA and comes with a 5-year... | |
| The 460A exchanges data with up to two serial ASCII devices and allows for parsing for incoming data and concatenation for outgoing data. Best of all, the product is made... | |
| The 460AQT connects serial ASCII devices with up to three connections, including AWS, Azure and MQTT. Best of all, the product is made in the USA and comes with 5-year... | |
| The 460ASC moves data between a serial ASCII device and up to five Siemens S7 PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460ASC,... | |
| The 460ASC moves data between a serial ASCII device and up to five Siemens S7 PLCs. With the 460ASC, you now have a solution to get ASCII weather stations, UPS... | |
| The 460ASC moves data between two serial ASCII devices and up to five Siemens S7 PLCs. With the 460ASC, you now have a solution to get ASCII weather stations, UPS... | |
| The 460AUS moves data between a serial ASCII device and up to three OPC UA clients using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all,... | |
| The 460AUS moves data between a serial ASCII device and up to three OPC UA clients. Best of all, the product is made in the USA and comes with a... | |
| The 460AUSB moves data between USB devices and serial ASCII devices. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with a din... | |
| The 460AUSB moves data between USB devices and serial ASCII devices. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with din rail... | |
| The 460AUSB moves data between USB devices and serial ASCII devices. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with panel mount... | |
| The 460AUSB moves data between USB devices and serial ASCII devices. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with panel mount. | |
| The 460BC can move data between up to 32 BACnet/IP servers on your network wirelessly using the Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all,... | |
| The 460BC can move data between up to 32 BACnet/IP servers on your network. Best of all, the product is made in the USA, always in stock, and comes with... | |
| The 460BCA moves data between up to 32 BACnet/IP server devices and serial ASCII using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. It's a great tool to... | |
| The 460BCA moves data between up to 32 BACnet/IP server devices and serial ASCII. It's a great tool to implement BACnet/IP devices into your PC or embedded applications that support... | |
| The 460BCPBS moves data between up to 32 BACnet/IP server devices and a PROFIBUS DP controller. It’s the perfect tool to tie in all the BACnet/IP devices in your automation... | |
| The 460BCQT moves data between up to 32 BACnet/IP devices and an MQTT application. Connect your BACnet/IP devices to cloud platforms such as AWS and Azure. Use the data to... | |
| The 460BCSC connects a network of up to 32 BACnet/IP server devices with up to five Siemens S7 PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. | |
| The 460BCSC connects a network of up to 32 BACnet/IP server devices with up to five Siemens S7 PLCs. Best of all, the product is made in the USA and... | |
| The 460BCTCP moves data between up to 32 BACnet/IP server devices and up to 10 Ethernet TCP/IP connections. Connect either BACnet or TCP/IP using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz... | |
| The 460BCTCP moves data between up to 32 BACnet/IP server devices and up to 10 Ethernet TCP/IP connections. It's a great tool to implement BACnet/IP devices into your PC or... | |
| The 460BCUSB moves data between up to 32 BACnet/IP server devices and USB devices like barcode scanners and printers. It’s the perfect tool to tie your USB devices to your... | |
| The 460BCWI moves data between up to 32 BACnet/IP server devices and your application. Use that data to easily build a dashboard, archive data, or create a sophisticated alarm system. | |
| The 460BCWI moves data wirelessly between up to 32 BACnet/IP server devices and your web application using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Use that data... | |
| The 460BM can exchange data between up to 32 BACnet MS/TP slaves at one time. Best of all, the product is made in the USA, always in stock, and comes... | |
| The 460BMA moves data between up to 32 BACnet MS/TP devices and serial ASCII. It's a great tool to implement BACnet MS/TP devices into your PC or embedded applications that... | |
| The 460BMPBS moves data between your BACnet MS/TP slave device and your PROFINET controller. Bridge your factory automation systems with your building automation systems. Comes with a din rail mount. | |
| The 460BMPBS moves data between your BACnet MS/TP slave device and your PROFINET controller. Bridge your factory automation systems with your building automation systems. Comes with din rail mount and... | |
| The 460BMPBS moves data between your BACnet MS/TP slave device and your PROFINET controller. Bridge your factory automation systems with your building automation systems. Comes with panel mount and wall... | |
| The 460BMPBS moves data between your BACnet MS/TP slave device and your PROFINET controller. Bridge your factory automation systems with your building automation systems. Comes with panel mount. Fully configurable... | |
| The 460BMQT moves data between up to 32 BACnet BACnet MS/TP devices and an MQTT application. Connect your BACnet MS/TP devices to cloud platforms such as AWS and Azure. Use... | |
| The 460BMS can exchange data between all your BACnet MS/TP devices using BACnet token passing. Best of all, the product is made in the USA, always in stock, and comes... | |
| The 460BMSA moves data between a BACnet MS/TP master device and serial ASCII. It's a great tool to implement BACnet MS/TP devices into your PC or embedded applications that support... | |
| The 460BMSC moves data between your BACnet MS/TP slaves to your Siemens S7 PLC using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all, the product... | |
| The 460BMSC moves data between your BACnet MS/TP slaves to your Siemens S7 PLC. Best of all, the product is made in the USA, always in stock and comes with... | |
| The 460BMSPBS moves data between a BACnet MS/TP master and a PROFIBUS DP controller. It’s the perfect tool to tie in all the BACnet MS/TP devices in your automation system... | |
| The 460BMSQT moves data between a BACnet MS/TP building automation control system and an MQTT application. Connect your BACnet MS/TP BMS to cloud platforms such as AWS and Azure. Use... | |
| The 460BMSSC connects a BACnet MS/TP system and up to five Siemens S7 PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit.. Best of all, the product... | |
| The 460BMSSC connects a BACnet MS/TP system and up to five Siemens S7 PLCs. Best of all, the product is made in the USA and comes with 5-year warranty. Comes... | |
| The 460BMSTCP moves data between up to 10 Ethernet TCP/IP devices and a BACnet MS/TP Building Automation System (BAS) using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. | |
| The 460BMSTCP moves data between up to 10 Ethernet TCP/IP devices and a BACnet MS/TP Building Automation System (BAS). It’s the perfect tool to tie Ethernet TCP/IP devices into your... | |
| The 460BMSUS connects a BACnet MS/TP system and up to three OPC clients using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all, the product is... | |
| The 460BMSUSB moves data between up to two USB devices, like barcode scanners, and a BACnet MS/TP master device. It’s the perfect tool to tie your USB devices to your... | |
| The 460BMTCP moves data between up to 10 Ethernet TCP/IP devices and up to 32 BACnet MS/TP slave devices. It’s a perfect tool to tie Ethernet TCP/IP devices into your... | |
| The 460BMUS moves data between up to 32 BACnet MS/TP slave devices and an OPC UA client using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit.. It's a... | |
| The 460BMUS moves data between up to 32 BACnet MS/TP slave devices and an OPC UA client. It's a perfect tool to tie your OPC UA network to your building... | |
| The 460BMWI moves data between up to 32 BACnet MS/TP slave devices and a web server or a web client using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption... | |
| The 460BMWI moves data between up to 32 BACnet MS/TP slave devices and a web server or a web client. Use that data to easily build an Excel log, a... | |
| The 460MBSUS connects a BACnet MS/TP system and up to three OPC clients Best of all, the product is made in the USA and comes with 5-year warranty. Comes with... | |
| The 460MBSUS connects a BACnet MS/TP system and up to three OPC clients using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all, the product is... | |
| The 460SCUS connects a network of up to 32 BACnet/IP server devices with up to three OCP UA clients using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. | |
| The 460SCUS connects a network of up to 32 BACnet/IP server devices with up to three OCP UA clients. Best of all, the product is made in the USA and... | |
| With the 460BMSWI, it is easier than ever to monitor your BACnet MS/TP control system data from Excel or pull table values into your web applications using Wi-Fi IEEE 802.11... | |
| With the 460BMSWI, it is easier than ever to monitor your BACnet MS/TP control system data from Excel or pull table values into your web applications. Use that data to... | |
| With the 460BMSWI, it is easier than ever to monitor your BACnet MS/TP control system data into your web applications. Use that data to easily build a dashboard, archive data,... | |
| You can now control a network of 32 BACnet MS/TP devices from a legacy Allen-Bradley serial PLC. It’s the perfect tool to save legacy PLCs from the scrap pile and... | |
| You can now control a network of 32 BACnet/IP server devices from a legacy Allen-Bradley serial PLC over WiFi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. | |
| You can now control a network of 32 BACnet/IP server devices from a legacy Allen-Bradley serial PLC. It’s the perfect tool to save legacy PLCs from the scrap pile. You... | |
| You can now make your legacy serial PLCs look like a BACnet MS/TP device! Any of your old serial PLCs like the PLC5, SLC, or MicroLogix cannot provide data to... | |
| You have just found the easiest way to move ASCII serial data into a MicroLogix, ControlLogix, CompactLogix, PLC-5, and SLC5/05 Allen-Bradley PLC. Sure lots of companies offers ASCII to EtherNet/IP... | |
| You have just found the easiest way to move data between a USB device and Allen-Bradley PLCs like ControlLogix, CompactLogix, PLC 5s, SLCs and MicroLogix. Effortlessly move data from any... |
| Next >> |