Real Time Automation, Inc. Industrial Control Component Gateways: Connects an EtherNet/IP scanner with as many as five Allen-Bradley PLCs 460ESETC-N2E-DW

Description
The 460ESETC moves data between an EtherNet/IP scanner device and up to five Allen-Bradley PLCs. Move data from your EtherNet/IP scanner device to low-level legacy Allen-Bradley PLCs like the MicroLogix, SLC 505, and PLC 5E. Comes with din rail mount and wall wart. Fully configurable EtherNet/IP adapter Supports up To 480 bytes of input and 480 bytes of output data Supports connection to five Allen-Bradley PLCs Up to 150 tag or file arrays of data can be mapped in each direction Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet
Description
The 460ESETC moves data between an EtherNet/IP scanner device and up to five Allen-Bradley PLCs. Move data from your EtherNet/IP scanner device to low-level legacy Allen-Bradley PLCs like the MicroLogix, SLC 505, and PLC 5E. Comes with din rail mount and wall wart. Fully configurable EtherNet/IP adapter Supports up To 480 bytes of input and 480 bytes of output data Supports connection to five Allen-Bradley PLCs Up to 150 tag or file arrays of data can be mapped in each direction Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Component Gateways: Connects an EtherNet/IP scanner with as many as five Allen-Bradley PLCs - 460ESETC-N2E-DW - Real Time Automation, Inc.
Pewaukee, WI, United States
Industrial Control Component Gateways: Connects an EtherNet/IP scanner with as many as five Allen-Bradley PLCs
460ESETC-N2E-DW
Industrial Control Component Gateways: Connects an EtherNet/IP scanner with as many as five Allen-Bradley PLCs 460ESETC-N2E-DW
The 460ESETC moves data between an EtherNet/IP scanner device and up to five Allen-Bradley PLCs. Move data from your EtherNet/IP scanner device to low-level legacy Allen-Bradley PLCs like the MicroLogix, SLC 505, and PLC 5E. Comes with din rail mount and wall wart. Fully configurable EtherNet/IP adapter Supports up To 480 bytes of input and 480 bytes of output data Supports connection to five Allen-Bradley PLCs Up to 150 tag or file arrays of data can be mapped in each direction Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty

The 460ESETC moves data between an EtherNet/IP scanner device and up to five Allen-Bradley PLCs. Move data from your EtherNet/IP scanner device to low-level legacy Allen-Bradley PLCs like the MicroLogix, SLC 505, and PLC 5E. Comes with din rail mount and wall wart.

  • Fully configurable EtherNet/IP adapter
  • Supports up To 480 bytes of input and 480 bytes of output data
  • Supports connection to five Allen-Bradley PLCs
  • Up to 150 tag or file arrays of data can be mapped in each direction
  • Effortless Browser Based Configuration, no programming software is required
  • Simple data translation allows you to manipulate data as it passes between protocols
  • 5 Year Hardware Warranty
Supplier's Site Datasheet

Technical Specifications

  Real Time Automation, Inc.
Product Category Network Equipment
Product Number 460ESETC-N2E-DW
Product Name Industrial Control Component Gateways: Connects an EtherNet/IP scanner with as many as five Allen-Bradley PLCs
Network Equipment Gateway
Unlock Full Specs
to access all available technical data