Real Time Automation, Inc. Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
The 460BMWI moves data between up to 32 BACnet MS/TP slave devices and a web server or a web client. Use that data to easily build a dashboard, archive data,...
The 460BS can exchange data from your BACnet/IP network with support for 1200 analog objects and 1600 binary objects in and out. Best of all, the product is made in...
The 460BS can exchange data from your BACnet/IP network with support for 1200 analog objects and 1600 binary objects in and out. Exchange data wirelessly using the Wi-Fi IEEE 802.11...
The 460BSA moves data between a BACnet/IP client device and serial ASCII. It's a great tool to implement BACnet/IP devices into your PC or embedded applications that support raw ASCII...
The 460BSA moves data between serial ASCII and BACnet/IP client devices using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. The perfect tool to interface barcode scanners, weighscales...
The 460BSPBS moves data between a BACnet/IP client and a PROFIBUS DP controller. It’s the perfect tool to tie in all the BACnet/IP devices in your automation system to PROFIBUS.
The 460BSQT moves data between a BACnet/IP building automation control system and a MQTT applications. Connect your BACnet/IP BMS to cloud platforms such as AWS and Azure. Use the data...
The 460BSQT moves data between a BACnet/IP building automation control system and an MQTT application. Connect your BACnet/IP BMS to cloud platforms such as AWS and Azure. Use the data...
The 460BSSC connects a BACnet/IP controller with up to five Siemens S7 PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all, the product is...
The 460BSSC connects a BACnet/IP controller with up to five Siemens S7 PLCs. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with...
The 460BSTCP moves data between up to 10 Ethernet TCP/IP devices and a BACnet/IP building automation system using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. It’s a...
The 460BSTCP moves data between up to 10 Ethernet TCP/IP devices and a BACnet/IP building automation system. It’s a perfect tool to tie Ethernet weigh scales, barcode readers, and other...
The 460BSUS connects a BACnet/IP controller with up to three OPC UA clients using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Featuring separate Ethernet networks and WIFI...
The 460BSUS connects a BACnet/IP controller with up to three OPC UA clients. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with...
The 460BSUSB moves data between up to two USB devices, like barcode scanners, and a BACnet/IP client device. It’s the perfect tool to tie your USB devices to your BACnet/IP...
The 460DFM can exchange data between up to 32 DF1 devices. Best of all, the product is made in the USA, always in stock, and comes with a five-year warranty.
The 460DM will allow you to transfer data to up to 32 different DeviceNet devices over CAN. Best of all, the product is made in the USA, always in stock,...
The 460DMA moves data between up to 32 DeviceNet slaves and an ASCII device. It's a great tool to implement DeviceNet devices into your PC or embedded applications that support...
The 460DMBC moves data between a network of up to 32 DeviceNet slaves and up to 32 BACnet/IP server devices. With the 460DMBC, you are making a direct connection between...
The 460DMBM moves data between a network of up to 32 DeviceNet slaves and up to 32 BACnet MS/TP slave devices. With the 460DMBM, you are making a direct connection...
The 460DMBMS moves data between up to 32 DeviceNet slaves and a BACnet MS/TP building automation system. With the 460DMBMS, you are making a direct connection between DeviceNet slave data...
The 460DMBS moves data between up to 32 DeviceNet slaves and a BACnet/IP building automation system. It’s the perfect tool to legacy DeviceNet devices integrated into your BACnet/IP building automation...
The 460DMSC moves data between one to five Siemens S7 PLCs and up to 32 DeviceNet slave devices. Best of all, the product is made in the USA and comes...
The 460DMTCP moves data between up to 32 DeviceNet slave devices and an Ethernet TCP/IP device. With the 460DMTCP, you have a tool that helps you map DeviceNet device data...
The 460DSA moves data between a DeviceNet master and serial ASCII device. It’s the perfect tool to get simple ASCII devices like barcode scanners, weight scales, markers, and printers connect...
The 460DSBC moves data between up to 32 BACnet/IP servers and a DeviceNet master. With the 460DSBC, you are making a direct connection between DeviceNet data and BACnet/IP bnary and...
The 460DSBM moves data between up to 32 BACnet MS/TP slaves and a DeviceNet master. With the 460DSBM, you are making a direct connection between DeviceNet data and BACnet MS/TP...
The 460DSBMS moves data between a DeviceNet master and a BACnet MS/TP building automation system. With the 460DSBMS, you are making a direct connection between DeviceNet data and BACnet MS/TP...
The 460DSBS moves data between a DeviceNet master and a BACnet/IP building automation system. With the 460DSBS, you are making a direct bi-directional connection between a DeviceNet master device and...
The 460DSSC moves data between a DeviceNet master and one to five Siemens S7 PLCs. Best of all, the product is made in the USA and comes with 5-year warranty.
The 460DSTCP moves data between a DeviceNet Master device and an Ethernet TCP/IP device. Ethernet TCP/IP is nothing more than ASCII data encapsulated in a TCP/IP packet. With the 460DSTCP,...
The 460ECA moves data between up to 32 EtherNet/IP adapter devices and serial ASCII using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Its a great tool to...
The 460ECA moves data between up to 32 EtherNet/IP adapter devices and serial ASCII. It's a great tool to implement EtherNet/IP devices into your PC or embedded applications that support...
The 460ECA moves data between up to 32 EtherNet/IP adapter devices and serial ASCII. Its a great tool to implement EtherNet/IP devices into your PC or embedded applications that support...
The 460ECBC moves data between a network of up to 32 BACnet/IP server devices and an EtherNet/IP network of up to 32 adapter devices using Wi-Fi IEEE 802.11 b/g/n at...
The 460ECBC moves data between a network of up to 32 BACnet/IP server devices and an EtherNet/IP network of up to 32 adapter devices. It’s the perfect tool to tie...
The 460ECBM moves data between a network of up to 32 BACnet MS/TP slave devices and an EtherNet/IP network of up to 32 adapter devices using Wi-Fi IEEE 802.11 b/g/n...
The 460ECBM moves data between a network of up to 32 BACnet MS/TP slave devices and an EtherNet/IP network of up to 32 adapter devices. It’s the perfect tool to...
The 460ECBMS moves data between a BACnet MS/TP master device and an EtherNet/IP network of up to 32 adapter devices using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption...
The 460ECBMS moves data between a BACnet MS/TP master device and an EtherNet/IP network of up to 32 adapter devices. It’s the perfect tool to tie in all of your...
The 460ECBS moves data between a BACnet/IP client device and an EtherNet/IP network of up to 32 adapter devices using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit.
The 460ECBS moves data between a BACnet/IP client device and an EtherNet/IP network of up to 32 adapter devices. It’s the perfect tool to tie in all of your EtherNet/IP...
The 460ECDM moves data between a network of up to 32 DeviceNet slave devices and an EtherNet/IP network of up to 32 adapter devices. It’s the perfect tool to tie...
The 460ECDS is the perfect tool to connect up to 32 EtherNet/IP adapter devices to a DeviceNet PLC. Get the all the latest EtherNet/IP-enabled devices to work with your legacy...
The 460ECES moves data between up to 32 EtherNet/IP adapter devices and an EtherNet/IP scanner. With the 460ECES, EtherNet/IP data can freely move between any devices connected to the gateway.
The 460ECETC moves data between up to 32 EtherNet/IP adapter devices and up to five legacy Allen-Bradley PLCs. Have a legacy Allen-Bradley PLC that doesn't support EtherNet/IP? Move data from...
The 460ECMC moves registers and coils between a Modbus TCP network of server devices and an EtherNet/IP network of adapter devices using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES...
The 460ECMC moves registers and coils between a Modbus TCP network of server devices and an EtherNet/IP network of adapter devices. It’s the perfect tool to tie in all the...
The 460ECMM moves registers and coils between Modbus RTU Server devices and an EtherNet/IP network of adapter devices using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. It’s...
The 460ECMM moves registers and coils between Modbus RTU Server devices and an EtherNet/IP network of adapter devices. It’s the perfect tool to tie in all of your EtherNet/IP devices...
The 460ECMRS moves data between up to 32 EtherNet/IP and a Modbus RTU controller using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. You now have a great...
The 460ECMRS moves data between up to 32 EtherNet/IP and a Modbus RTU controller. You now have a great tool to integrate newer EtherNet/IP devices into legacy Modbus RTU systems.
The 460TCPQT moves data between a DF1 slaves and an MQTT application, AWS or Azure. Use the data to easily log data, build a dashboard or create a sophisticated alarm...
With the 460BSWI, it is easier than ever to monitor your BACnet/IP control system data via a web applications using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit.
With the 460BSWI, it is easier than ever to monitor your BACnet/IP control system data via a web applications. Use that data to easily build a dashboard, archive data, or...
You can now control a network of 32 DeviceNet slaves from a legacy Allen-Bradley serial DF1 PLC. It’s the perfect tool to save legacy PLCs from the scrap pile and...
You can now make your legacy serial A-B PLCs look like a BACnet/IP devices! Any of your old serial PLCs like the PLC5, SLC, or MicroLogix can now provide data...
You can now make your legacy serial A-B PLCs talk to EtherNet/IP adapter devices! Any of your old serial PLCs like the PLC5, SLC, or MicroLogix can now read and...
You can now make your legacy serial PLCs look like a BACnet/IP devices! Any of your old serial PLCs like the PLC5, SLC, or MicroLogix can now provide data to...
You can now make your legacy serial PLCs look like a DeviceNet slave. Any of your old serial PLCs like the PLC5, SLC, or MicroLogix can now provide cyclic data...
You can now make your legacy serial PLCs talk to EtherNet/IP adapter devices! Any of your old serial PLCs like the PLC5, SLC, or MicroLogix can now read and write...
You can now map all of your legacy serial A-B PLCs data tables over to your web server or client! Any of your old serial PLCs like the PLC5, SLC,...
You can now map all of your legacy serial PLCs data tables over to your web server or client using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit.
You can now map all of your legacy serial PLCs data tables over to your web server or client! Any of your old serial PLCs like the PLC5, SLC, or...
You can now map your legacy serial A-B PLCs data tables to your Siemens S7 PLCs! Any of your old serial PLCs like the PLC5, SLC, or MicroLogix can now...
You can now map your legacy serial PLCs data tables over to your Siemens S7 PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Any of your...
You can now map your legacy serial PLCs data tables over to your Siemens S7 PLCs! Any of your old serial PLCs like the PLC5, SLC, or MicroLogix can now...

<< Prev Next >>