Real Time Automation, Inc. Datasheets for Network Gateways

Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Connect any ASCII device to a RESTful web interface application or Excel application. Best of all, the product is made in the USA and comes with a 5-year warranty. Comes...
Connect any ASCII device to a RESTful web interface application. The gateway presents the data as JSON or XML files transferred via HTTP commands using Wi-Fi IEEE 802.11 b/g/n at...
Connect any ASCII-based serial device to your legacy PLCs like the PLC5, SLC, or MicroLogix. It’s the perfect tool to keep those old legacy PLCs and ASCII serial devices from...
Connect up to two ASCII device to a RESTful web interface application or Excel application. Best of all, the product is made in the USA and comes with a 5-year...
The 460A exchanges data with up to two serial ASCII devices and allows for parsing for incoming data and concatenation for outgoing data. Best of all, the product is made...
The 460AQT connects serial ASCII devices with up to three connections, including AWS, Azure and MQTT. Best of all, the product is made in the USA and comes with 5-year...
The 460ASC moves data between a serial ASCII device and up to five Siemens S7 PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460ASC,...
The 460ASC moves data between a serial ASCII device and up to five Siemens S7 PLCs. With the 460ASC, you now have a solution to get ASCII weather stations, UPS...
The 460ASC moves data between two serial ASCII devices and up to five Siemens S7 PLCs. With the 460ASC, you now have a solution to get ASCII weather stations, UPS...
The 460AUS moves data between a serial ASCII device and up to three OPC UA clients using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all,...
The 460AUS moves data between a serial ASCII device and up to three OPC UA clients. Best of all, the product is made in the USA and comes with a...
The 460AUSB moves data between USB devices and serial ASCII devices. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with a din...
The 460AUSB moves data between USB devices and serial ASCII devices. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with din rail...
The 460AUSB moves data between USB devices and serial ASCII devices. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with panel mount...
The 460AUSB moves data between USB devices and serial ASCII devices. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with panel mount.
The 460BC can move data between up to 32 BACnet/IP servers on your network wirelessly using the Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all,...
The 460BC can move data between up to 32 BACnet/IP servers on your network. Best of all, the product is made in the USA, always in stock, and comes with...
The 460BCA moves data between up to 32 BACnet/IP server devices and serial ASCII using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. It's a great tool to...
The 460BCA moves data between up to 32 BACnet/IP server devices and serial ASCII. It's a great tool to implement BACnet/IP devices into your PC or embedded applications that support...
The 460BCPBS moves data between up to 32 BACnet/IP server devices and a PROFIBUS DP controller. It’s the perfect tool to tie in all the BACnet/IP devices in your automation...
The 460BCQT moves data between up to 32 BACnet/IP devices and an MQTT application. Connect your BACnet/IP devices to cloud platforms such as AWS and Azure. Use the data to...
The 460BCSC connects a network of up to 32 BACnet/IP server devices with up to five Siemens S7 PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit.
The 460BCSC connects a network of up to 32 BACnet/IP server devices with up to five Siemens S7 PLCs. Best of all, the product is made in the USA and...
The 460BCTCP moves data between up to 32 BACnet/IP server devices and up to 10 Ethernet TCP/IP connections. Connect either BACnet or TCP/IP using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz...
The 460BCTCP moves data between up to 32 BACnet/IP server devices and up to 10 Ethernet TCP/IP connections. It's a great tool to implement BACnet/IP devices into your PC or...
The 460BCUSB moves data between up to 32 BACnet/IP server devices and USB devices like barcode scanners and printers. It’s the perfect tool to tie your USB devices to your...
The 460BCWI moves data between up to 32 BACnet/IP server devices and your application. Use that data to easily build a dashboard, archive data, or create a sophisticated alarm system.
The 460BCWI moves data wirelessly between up to 32 BACnet/IP server devices and your web application using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Use that data...
The 460BM can exchange data between up to 32 BACnet MS/TP slaves at one time. Best of all, the product is made in the USA, always in stock, and comes...
The 460BMA moves data between up to 32 BACnet MS/TP devices and serial ASCII. It's a great tool to implement BACnet MS/TP devices into your PC or embedded applications that...
The 460BMPBS moves data between your BACnet MS/TP slave device and your PROFINET controller. Bridge your factory automation systems with your building automation systems. Comes with a din rail mount.
The 460BMPBS moves data between your BACnet MS/TP slave device and your PROFINET controller. Bridge your factory automation systems with your building automation systems. Comes with din rail mount and...
The 460BMPBS moves data between your BACnet MS/TP slave device and your PROFINET controller. Bridge your factory automation systems with your building automation systems. Comes with panel mount and wall...
The 460BMPBS moves data between your BACnet MS/TP slave device and your PROFINET controller. Bridge your factory automation systems with your building automation systems. Comes with panel mount. Fully configurable...
The 460BMQT moves data between up to 32 BACnet BACnet MS/TP devices and an MQTT application. Connect your BACnet MS/TP devices to cloud platforms such as AWS and Azure. Use...
The 460BMS can exchange data between all your BACnet MS/TP devices using BACnet token passing. Best of all, the product is made in the USA, always in stock, and comes...
The 460BMSA moves data between a BACnet MS/TP master device and serial ASCII. It's a great tool to implement BACnet MS/TP devices into your PC or embedded applications that support...
The 460BMSC moves data between your BACnet MS/TP slaves to your Siemens S7 PLC using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all, the product...
The 460BMSC moves data between your BACnet MS/TP slaves to your Siemens S7 PLC. Best of all, the product is made in the USA, always in stock and comes with...
The 460BMSPBS moves data between a BACnet MS/TP master and a PROFIBUS DP controller. It’s the perfect tool to tie in all the BACnet MS/TP devices in your automation system...
The 460BMSQT moves data between a BACnet MS/TP building automation control system and an MQTT application. Connect your BACnet MS/TP BMS to cloud platforms such as AWS and Azure. Use...
The 460BMSSC connects a BACnet MS/TP system and up to five Siemens S7 PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit.. Best of all, the product...
The 460BMSSC connects a BACnet MS/TP system and up to five Siemens S7 PLCs. Best of all, the product is made in the USA and comes with 5-year warranty. Comes...
The 460BMSTCP moves data between up to 10 Ethernet TCP/IP devices and a BACnet MS/TP Building Automation System (BAS) using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit.
The 460BMSTCP moves data between up to 10 Ethernet TCP/IP devices and a BACnet MS/TP Building Automation System (BAS). It’s the perfect tool to tie Ethernet TCP/IP devices into your...
The 460BMSUS connects a BACnet MS/TP system and up to three OPC clients using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all, the product is...
The 460BMSUSB moves data between up to two USB devices, like barcode scanners, and a BACnet MS/TP master device. It’s the perfect tool to tie your USB devices to your...
The 460BMTCP moves data between up to 10 Ethernet TCP/IP devices and up to 32 BACnet MS/TP slave devices. It’s a perfect tool to tie Ethernet TCP/IP devices into your...
The 460BMUS moves data between up to 32 BACnet MS/TP slave devices and an OPC UA client using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit.. It's a...
The 460BMUS moves data between up to 32 BACnet MS/TP slave devices and an OPC UA client. It's a perfect tool to tie your OPC UA network to your building...
The 460BMWI moves data between up to 32 BACnet MS/TP slave devices and a web server or a web client using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption...
The 460BMWI moves data between up to 32 BACnet MS/TP slave devices and a web server or a web client. Use that data to easily build an Excel log, a...
The 460MBSUS connects a BACnet MS/TP system and up to three OPC clients Best of all, the product is made in the USA and comes with 5-year warranty. Comes with...
The 460MBSUS connects a BACnet MS/TP system and up to three OPC clients using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all, the product is...
The 460SCUS connects a network of up to 32 BACnet/IP server devices with up to three OCP UA clients using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit.
The 460SCUS connects a network of up to 32 BACnet/IP server devices with up to three OCP UA clients. Best of all, the product is made in the USA and...
With the 460BMSWI, it is easier than ever to monitor your BACnet MS/TP control system data from Excel or pull table values into your web applications using Wi-Fi IEEE 802.11...
With the 460BMSWI, it is easier than ever to monitor your BACnet MS/TP control system data from Excel or pull table values into your web applications. Use that data to...
With the 460BMSWI, it is easier than ever to monitor your BACnet MS/TP control system data into your web applications. Use that data to easily build a dashboard, archive data,...
You can now control a network of 32 BACnet MS/TP devices from a legacy Allen-Bradley serial PLC. It’s the perfect tool to save legacy PLCs from the scrap pile and...
You can now control a network of 32 BACnet/IP server devices from a legacy Allen-Bradley serial PLC over WiFi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit.
You can now control a network of 32 BACnet/IP server devices from a legacy Allen-Bradley serial PLC. It’s the perfect tool to save legacy PLCs from the scrap pile. You...
You can now make your legacy serial PLCs look like a BACnet MS/TP device! Any of your old serial PLCs like the PLC5, SLC, or MicroLogix cannot provide data to...
You have just found the easiest way to move ASCII serial data into a MicroLogix, ControlLogix, CompactLogix, PLC-5, and SLC5/05 Allen-Bradley PLC. Sure lots of companies offers ASCII to EtherNet/IP...
You have just found the easiest way to move data between a USB device and Allen-Bradley PLCs like ControlLogix, CompactLogix, PLC 5s, SLCs and MicroLogix. Effortlessly move data from any...

Next >>