The 460ETCMC-N2E-D is an industrial control component gateway designed to facilitate communication between up to five Allen-Bradley PLCs and as many as 32 Modbus TCP servers. It supports a maximum of 150 tag or file arrays of data that can be mapped in each direction, allowing for efficient data exchange. The gateway operates as a fully configurable Modbus TCP/IP client and features simple data translation capabilities, enabling manipulation of data as it passes between protocols. Configuration is user-friendly, requiring no programming software, and can be accomplished through a browser-based interface. The device operates on a DC input voltage of 12-24 VDC and is rated for an operating temperature range of -40°C to 85°C. It includes a 5-year hardware warranty, ensuring reliability and support for long-term use. The gateway is suitable for applications requiring robust data handling and integration between different industrial devices.
The 460ETCMC moves data between up to 32 Modbus TCP/IP server devices and up to five different Allen-Bradley PLCs. It’s a simple tool that allows you to use the plethora of cost-effective Modbus TCP/IP devices available in your Allen-Bradley PLCs. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with a din rail mount.
| Real Time Automation, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 460ETCMC-N2E-D |
| Product Name | Industrial Control Component Gateways: Connects up to five Allen-Bradley PLCs with as many as 32 Modbus TCP servers |
| Network Equipment | Gateway |