R. STAHL, Inc. WLAN Access Point 9710

Description
Compact WLAN access point enables communication with portable devices such as barcode scanner, cameras, PDAs in Zone 2 / Div. 2 Open standard conforms to 802.11a/b/g (802.11 n on request) Robust and compact design for use in industrial environment Temperature range -40 ... +60 °C Flexible design for use in Zones 2, 22 and Class 1 Div. 2 Field enclosures made of stainless steel with IP66 The ISwireless WLAN access point Series 9710 is an access point for industrial use which has an Ethernet 100 Base-T connection. The device has a bit rate of up to 54 Mbit/s and supports the standards IEEE 802.11b/g (2.4 GHz ISM band) and 802.11a (5 GHz ISM band). Since it has been designed for the international use, it has many features which qualify it for the industrial use in the process industry. Applicability for hazardous areas, IGMP Snooping, OFDM for higher noise immunity, repeater mode, an OPC server diagnostics, extended temperature range, high vibration resistance and DIN-rail mounting. We also offer a version which conforms to 802.11n upon request. Note: NEC solution on request
Description
Compact WLAN access point enables communication with portable devices such as barcode scanner, cameras, PDAs in Zone 2 / Div. 2 Open standard conforms to 802.11a/b/g (802.11 n on request) Robust and compact design for use in industrial environment Temperature range -40 ... +60 °C Flexible design for use in Zones 2, 22 and Class 1 Div. 2 Field enclosures made of stainless steel with IP66 The ISwireless WLAN access point Series 9710 is an access point for industrial use which has an Ethernet 100 Base-T connection. The device has a bit rate of up to 54 Mbit/s and supports the standards IEEE 802.11b/g (2.4 GHz ISM band) and 802.11a (5 GHz ISM band). Since it has been designed for the international use, it has many features which qualify it for the industrial use in the process industry. Applicability for hazardous areas, IGMP Snooping, OFDM for higher noise immunity, repeater mode, an OPC server diagnostics, extended temperature range, high vibration resistance and DIN-rail mounting. We also offer a version which conforms to 802.11n upon request. Note: NEC solution on request

Suppliers

Company
Product
Description
Supplier Links
WLAN Access Point - 9710 - R. STAHL, Inc.
Stafford, TX, USA
WLAN Access Point
9710
WLAN Access Point 9710
Compact WLAN access point enables communication with portable devices such as barcode scanner, cameras, PDAs in Zone 2 / Div. 2 Open standard conforms to 802.11a/b/g (802.11 n on request) Robust and compact design for use in industrial environment Temperature range -40 ... +60 °C Flexible design for use in Zones 2, 22 and Class 1 Div. 2 Field enclosures made of stainless steel with IP66 The ISwireless WLAN access point Series 9710 is an access point for industrial use which has an Ethernet 100 Base-T connection. The device has a bit rate of up to 54 Mbit/s and supports the standards IEEE 802.11b/g (2.4 GHz ISM band) and 802.11a (5 GHz ISM band). Since it has been designed for the international use, it has many features which qualify it for the industrial use in the process industry. Applicability for hazardous areas, IGMP Snooping, OFDM for higher noise immunity, repeater mode, an OPC server diagnostics, extended temperature range, high vibration resistance and DIN-rail mounting. We also offer a version which conforms to 802.11n upon request. Note: NEC solution on request
  • Compact WLAN access point enables communication with portable devices such as barcode scanner, cameras, PDAs in Zone 2 / Div. 2
  • Open standard conforms to 802.11a/b/g (802.11 n on request)
  • Robust and compact design for use in industrial environment
  • Temperature range -40 ... +60 °C
  • Flexible design for use in Zones 2, 22 and Class 1 Div. 2
  • Field enclosures made of stainless steel with IP66

The ISwireless WLAN access point Series 9710 is an access point for industrial use which has an Ethernet 100 Base-T connection. The device has a bit rate of up to 54 Mbit/s and supports the standards IEEE 802.11b/g (2.4 GHz ISM band) and 802.11a (5 GHz ISM band). Since it has been designed for the international use, it has many features which qualify it for the industrial use in the process industry.
Applicability for hazardous areas, IGMP Snooping, OFDM for higher noise immunity, repeater mode, an OPC server diagnostics, extended temperature range, high vibration resistance and DIN-rail mounting.
We also offer a version which conforms to 802.11n upon request.
Note: NEC solution on request

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Network Equipment
Product Number 9710
Product Name WLAN Access Point
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products