R. STAHL, Inc. WLAN Access Point 8265

Description
IEEE 802.11a/b/g or 802.11n (up to 300 Mbit/s) - Standard Degree of protection IP66 For use from -30 ... +60 °C Individual WLAN or wireless solution for use with any device The WLAN Access Point enables wireless data transmission in hazardous areas. For instance, it is possible to access data in a company network from a PDA or a notebook with WLAN interface, transmitting data or controlling sequences. The WLAN Access Point from R. STAHL stands out due to its easy installation and a robust enclosure which is suitable for rough industrial environments. Its wide temperature range allows to be used almost under all conditions. The device supports the widely used standards IEEE 802.11a/b/g and 802.11n, with up to 300Mbits/s.
Description
IEEE 802.11a/b/g or 802.11n (up to 300 Mbit/s) - Standard Degree of protection IP66 For use from -30 ... +60 °C Individual WLAN or wireless solution for use with any device The WLAN Access Point enables wireless data transmission in hazardous areas. For instance, it is possible to access data in a company network from a PDA or a notebook with WLAN interface, transmitting data or controlling sequences. The WLAN Access Point from R. STAHL stands out due to its easy installation and a robust enclosure which is suitable for rough industrial environments. Its wide temperature range allows to be used almost under all conditions. The device supports the widely used standards IEEE 802.11a/b/g and 802.11n, with up to 300Mbits/s.

Suppliers

Company
Product
Description
Supplier Links
WLAN Access Point - 8265 - R. STAHL, Inc.
Stafford, TX, USA
WLAN Access Point
8265
WLAN Access Point 8265
IEEE 802.11a/b/g or 802.11n (up to 300 Mbit/s) - Standard Degree of protection IP66 For use from -30 ... +60 °C Individual WLAN or wireless solution for use with any device The WLAN Access Point enables wireless data transmission in hazardous areas. For instance, it is possible to access data in a company network from a PDA or a notebook with WLAN interface, transmitting data or controlling sequences. The WLAN Access Point from R. STAHL stands out due to its easy installation and a robust enclosure which is suitable for rough industrial environments. Its wide temperature range allows to be used almost under all conditions. The device supports the widely used standards IEEE 802.11a/b/g and 802.11n, with up to 300Mbits/s.
  • IEEE 802.11a/b/g or 802.11n (up to 300 Mbit/s) - Standard
  • Degree of protection IP66
  • For use from -30 ... +60 °C
  • Individual WLAN or wireless solution for use with any device

The WLAN Access Point enables wireless data transmission in hazardous areas. For instance, it is possible to access data in a company network from a PDA or a notebook with WLAN interface, transmitting data or controlling sequences.
The WLAN Access Point from R. STAHL stands out due to its easy installation and a robust enclosure which is suitable for rough industrial environments. Its wide temperature range allows to be used almost under all conditions.
The device supports the widely used standards IEEE 802.11a/b/g and 802.11n, with up to 300Mbits/s.

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Network Equipment
Product Number 8265
Product Name WLAN Access Point
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer BACnet IIoT Gateway (Dual Ethernet) - FS-IoT-BAC2E - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
WiFi Adapters - 2723462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Media Wireless
Protocol / Network WPA2
Data Rate 0.4330 Gbps
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details