Pacific International Bearing, Inc. Datasheets for Cylindrical Roller Bearings
Cylindrical roller bearings have high radial-load capacity and moderate thrust loads. They contain rollers which are cylindrically-shaped, but crowned or end-relieved to reduce stress concentrations.
Cylindrical Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| CRB with cage > 320 mm <= 440 | |
| CRB with cage > 440 mm <= 900 | |
| CRB with cage > 90 mm <= 120 m | |
| CRB with cage <= 90 mm | |
| CRB. full complement > 120 mm | |
| FAG Brand / Cylindrical Insulated, Ceramic / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Insulated, Ceramic / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| FAG Brand / Cylindrical Insulated, Ceramic / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Insulated, Ceramic / Crb With Cage > 900 Mm <= 1200 / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Insulated, Ceramic / Crb With Cage <= 90 Mm | |
| FAG Brand / Cylindrical Insulated, Ceramic / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| FAG Brand / Cylindrical Insulated, Ceramic / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Insulated, Ceramic / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| FAG Brand / Cylindrical Insulated, Ceramic / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| FAG Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu2 | |
| FAG Brand / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu2 | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearings Nu | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu2 | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 90 Mm <= 120 M | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 900 Mm <= 1200 / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu2 | |
| INA Brand / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| Precision Cylindrical Roller Bearings |
| << Prev | Next >> |