Pacific International Bearing, Inc. Datasheets for Cylindrical Roller Bearings
Cylindrical roller bearings have high radial-load capacity and moderate thrust loads. They contain rollers which are cylindrically-shaped, but crowned or end-relieved to reduce stress concentrations.
Cylindrical Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| CRB. full complement > 120 mm | |
| CRB. full complement > 200 mm | |
| FAG Brand / Axial Cylindrical Roller Beari | |
| FAG Brand / Cylindrical Roller Bearing | |
| INA Brand / Axial Cylindrical Roller Beari | |
| INA Brand / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Brg / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing / Cylindrical Roller Bearing Zsl | |
| INA Brand / Cylindrical Roller Brg / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Brg / Crb With Cage > 90 Mm <= 120 M | |
| INA Brand / Cylindrical Roller Brg / Crb With Cage <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Zsl | |
| INA Brand / Cylindrical Roller Brg / Crb With Cage <= 90 Mm | |
| INA Brand / Cylindrical Roller Brg / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Zsl | |
| INA Brand / Cylindrical Roller Brg / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing |
| << Prev |