Pacific International Bearing, Inc. Datasheets for Cylindrical Roller Bearings

Cylindrical roller bearings have high radial-load capacity and moderate thrust loads. They contain rollers which are cylindrically-shaped, but crowned or end-relieved to reduce stress concentrations.
Cylindrical Roller Bearings: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
CRB, full complement > 320 mm
CRB, full complement > 400 mm
FAG Brand / Axial Cylindrical Roller Beari
FAG Brand / Cylindrical Roller Bearing
INA Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1
INA Brand / Cylindrical Roller Bearing
INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 320 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1
INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 320 Mm / Cylindrical Roller Bearing
INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 400 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1
INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 400 Mm / Cylindrical Roller Bearing
INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 400 Mm
INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 900 Mm / Cylindrical Roller Bearing
INA Brand / Cylindrical Roller Full Comple / Crb, Full Complement > 900 Mm
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 90 Mm < / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 90 Mm < / Cylindrical Roller Bearing
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement <= 90 Mm / Cylindrical Roller Bearing
Precision Cylindrical Roller Bearings

<< Prev Next >>