Pacific International Bearing, Inc. Datasheets for Cylindrical Roller Bearings

Cylindrical roller bearings have high radial-load capacity and moderate thrust loads. They contain rollers which are cylindrically-shaped, but crowned or end-relieved to reduce stress concentrations.
Cylindrical Roller Bearings: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
CRB with cage > 320 mm <= 440
CRB with cage > 440 mm <= 900
CRB with cage > 90 mm <= 120 m
CRB with cage <= 90 mm
CRB. full complement > 120 mm
CRB. full complement > 200 mm
FAG Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nj.
FAG Brand / Cylindrical Roller Bearing
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nj.
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nj.
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 900 Mm <= 1200 / Cylindrical Roller Bearing
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nj.
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm / Cylindrical Roller Bearing
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm
FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nj.
FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing
FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm
FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nj.
INA Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nj.
Precision Cylindrical Roller Bearings

<< Prev Next >>