H2W Technologies Linear Stepper Stage LSS-004--004-07-06-XY

Description
The LSS-004/004-07-06-XY is a low profile dual axis linear stepper positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 4.0in [102mm] (for each axis). Using a small intermediate plate, the top axis is able to directly mount to the moving bottom axis motor. This helps reduce the overall height and moving mass of the system. Each axis has a home positioning sensor along with end-of-travel rubber bumper stops. Power is supplied to the motors via a standard 9-pin D-subminiature connector. Optional cable carrier and end-of-travel-sensor s can easily be integrated into this package. This package is low cost, and has a short lead time for custom lengths and/or options.
Description
The LSS-004/004-07-06-XY is a low profile dual axis linear stepper positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 4.0in [102mm] (for each axis). Using a small intermediate plate, the top axis is able to directly mount to the moving bottom axis motor. This helps reduce the overall height and moving mass of the system. Each axis has a home positioning sensor along with end-of-travel rubber bumper stops. Power is supplied to the motors via a standard 9-pin D-subminiature connector. Optional cable carrier and end-of-travel-sensor s can easily be integrated into this package. This package is low cost, and has a short lead time for custom lengths and/or options.
Datasheet
Datasheet Summary
Powered by GS/AI

The LSS-004/004-07-06-XY is a dual-axis linear stepper positioning stage using the STS-0620-R motor, providing 6.0 lbs (26.7 N) continuous force and 4.0 in (102 mm) stroke per axis. It features roller bearings, a moving mass of 0.625 lbs (280 g) per axis, and a total stage weight of 5.60 lbs (2535 g). Each axis includes a home switch and rubber bumper stops, with power delivered via a 9-pin connector. The stage is mounted using 10-32 and 6-32 tapped holes, with all dimensions in inches and standard tolerances of ±0.005 in for linear features and ±1° for angles.

Datasheet Summary
Powered by GS/AI

The LSS-004/004-07-06-XY is a dual-axis linear stepper positioning stage using the STS-0620-R motor, providing 6.0 lbs (26.7 N) continuous force and 4.0 in (102 mm) stroke per axis. It features roller bearings, a moving mass of 0.625 lbs (280 g) per axis, and a total stage weight of 5.60 lbs (2535 g). Each axis includes a home switch and rubber bumper stops, with power delivered via a 9-pin connector. The stage is mounted using 10-32 and 6-32 tapped holes, with all dimensions in inches and standard tolerances of ±0.005 in for linear features and ±1° for angles.

Suppliers

Company
Product
Description
Supplier Links
Linear Stepper Stage - LSS-004--004-07-06-XY - H2W Technologies
Santa Clarita, CA, USA
Linear Stepper Stage
LSS-004--004-07-06-XY
Linear Stepper Stage LSS-004--004-07-06-XY
The LSS-004/004-07-06-XY is a low profile dual axis linear stepper positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 4.0in [102mm] (for each axis). Using a small intermediate plate, the top axis is able to directly mount to the moving bottom axis motor. This helps reduce the overall height and moving mass of the system. Each axis has a home positioning sensor along with end-of-travel rubber bumper stops. Power is supplied to the motors via a standard 9-pin D-subminiature connector. Optional cable carrier and end-of-travel-sensor s can easily be integrated into this package. This package is low cost, and has a short lead time for custom lengths and/or options.

The LSS-004/004-07-06-XY is a low profile dual axis linear stepper positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 4.0in [102mm] (for each axis). Using a small intermediate plate, the top axis is able to directly mount to the moving bottom axis motor. This helps reduce the overall height and moving mass of the system. Each axis has a home positioning sensor along with end-of-travel rubber bumper stops. Power is supplied to the motors via a standard 9-pin D-subminiature connector. Optional cable carrier and end-of-travel-sensors can easily be integrated into this package. This package is low cost, and has a short lead time for custom lengths and/or options.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number LSS-004--004-07-06-XY
Product Name Linear Stepper Stage
Axis Configuration X-Y Axes
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2HD stacked platforms - CHARON2HD XYT (DXRH) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
XYZ Linear Stage, Triple Divide, 25.4 mm, XY Pico, Z Micro, M4, M6 - 9064-XYZ-PPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
High Precision Series Crossed Roller Slide - HPRS2-2FB - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 111 to 165 lbs (50.34 to 74.83 kg)
View Details
XY(Z) Piezo Nanopositioning Stage - P-733.2 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Open Frame; X-Y-Z Axes
Stroke or X-Axis Travel 0.0012 to 0.0045 inch (0.0300 to 0.1150 mm)
Y-Axis Travel 0.0012 to 0.0045 inch (0.0300 to 0.1150 mm)
View Details