H2W Technologies Two Axis Voice Coil Positioning Stage VCS15-050-LB-01-MC-2

Description
The VCS15-050-LB-01-MC-2 is a closed loop single plane dual axis positioning stage. This stage is ideal for applications that require independent multiple motions on a single travel plane. It uses H2W voice coil motor NCC15-24-050-1R. Each voice coil has a 1.50" [38.1 mm] stroke; generates 8.4 lbs [37.4 N] of continuous force and 25.2 lbs [112 N] of peak force. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a rigid recirculating ball linear bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motors have been mounted centered and over the bearing assembly in order to reduce the overall width and length of the system.
Datasheet
Description
The VCS15-050-LB-01-MC-2 is a closed loop single plane dual axis positioning stage. This stage is ideal for applications that require independent multiple motions on a single travel plane. It uses H2W voice coil motor NCC15-24-050-1R. Each voice coil has a 1.50" [38.1 mm] stroke; generates 8.4 lbs [37.4 N] of continuous force and 25.2 lbs [112 N] of peak force. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a rigid recirculating ball linear bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motors have been mounted centered and over the bearing assembly in order to reduce the overall width and length of the system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Axis Voice Coil Positioning Stage - VCS15-050-LB-01-MC-2 - H2W Technologies
Santa Clarita, CA, USA
Two Axis Voice Coil Positioning Stage
VCS15-050-LB-01-MC-2
Two Axis Voice Coil Positioning Stage VCS15-050-LB-01-MC-2
The VCS15-050-LB-01-MC-2 is a closed loop single plane dual axis positioning stage. This stage is ideal for applications that require independent multiple motions on a single travel plane. It uses H2W voice coil motor NCC15-24-050-1R. Each voice coil has a 1.50" [38.1 mm] stroke; generates 8.4 lbs [37.4 N] of continuous force and 25.2 lbs [112 N] of peak force. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a rigid recirculating ball linear bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motors have been mounted centered and over the bearing assembly in order to reduce the overall width and length of the system.

The VCS15-050-LB-01-MC-2 is a closed loop single plane dual axis positioning stage. This stage is ideal for applications that require independent multiple motions on a single travel plane. It uses H2W voice coil motor NCC15-24-050-1R. Each voice coil has a 1.50" [38.1 mm] stroke; generates 8.4 lbs [37.4 N] of continuous force and 25.2 lbs [112 N] of peak force. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a rigid recirculating ball linear bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motors have been mounted centered and over the bearing assembly in order to reduce the overall width and length of the system.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS15-050-LB-01-MC-2
Product Name Two Axis Voice Coil Positioning Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.5 inch (38.1 mm)
Carriage Load 8.4 lbs (3.81 kg)
Orientation Horizontal
Device Type Multi-Axis Configuration
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Stage for Ultrafast Laser Material Processing -  - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 3.94 inch (100 mm)
Y-Axis Travel 11.81 to 15.75 inch (300 to 400 mm)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7.87 inch (200 mm)
View Details
Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details