H2W Technologies Four Axis Vacuum Compatible

Description
Fully vacuum compatible four axis positioning gantry (XYTZ). The XY axes are driven by brushless linear motor DR Positioning Stages. The Theta axis is a worm gear stage that is driven by a rotary stepper motor under closed loop control in conjunction with an arc-segmented linear encoder. The Z axis linear motion is achieved by using a voice coil positioning stage operating under closed loop position control. The four axes operate under synchronized position control in conjunction with a non-contact analog output position feedback device that is used to control the position with respect to a silicon wafer. The stage includes a fully integrated four axis electronics package that allow each axis to operate under closed loop control. All components were selected for their low outgassing characteristics and the system was designed to fit within a customer designed vacuum chamber. This gantry was designed to perform secondary processing procedures on a silicon wafer while exposed to a vacuum. Features: - Vacuum Compatible - Rotary axis is capable of full 360 degree rotation - Includes mounting holes for payload - Payload up to 10 lbs (4.4 kg) - Small footprint - Coordinated four axis control
Datasheet
Description
Fully vacuum compatible four axis positioning gantry (XYTZ). The XY axes are driven by brushless linear motor DR Positioning Stages. The Theta axis is a worm gear stage that is driven by a rotary stepper motor under closed loop control in conjunction with an arc-segmented linear encoder. The Z axis linear motion is achieved by using a voice coil positioning stage operating under closed loop position control. The four axes operate under synchronized position control in conjunction with a non-contact analog output position feedback device that is used to control the position with respect to a silicon wafer. The stage includes a fully integrated four axis electronics package that allow each axis to operate under closed loop control. All components were selected for their low outgassing characteristics and the system was designed to fit within a customer designed vacuum chamber. This gantry was designed to perform secondary processing procedures on a silicon wafer while exposed to a vacuum. Features: - Vacuum Compatible - Rotary axis is capable of full 360 degree rotation - Includes mounting holes for payload - Payload up to 10 lbs (4.4 kg) - Small footprint - Coordinated four axis control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Axis Vacuum Compatible -  - H2W Technologies
Santa Clarita, CA, USA
Four Axis Vacuum Compatible
Four Axis Vacuum Compatible
Fully vacuum compatible four axis positioning gantry (XYTZ). The XY axes are driven by brushless linear motor DR Positioning Stages. The Theta axis is a worm gear stage that is driven by a rotary stepper motor under closed loop control in conjunction with an arc-segmented linear encoder. The Z axis linear motion is achieved by using a voice coil positioning stage operating under closed loop position control. The four axes operate under synchronized position control in conjunction with a non-contact analog output position feedback device that is used to control the position with respect to a silicon wafer. The stage includes a fully integrated four axis electronics package that allow each axis to operate under closed loop control. All components were selected for their low outgassing characteristics and the system was designed to fit within a customer designed vacuum chamber. This gantry was designed to perform secondary processing procedures on a silicon wafer while exposed to a vacuum. Features: - Vacuum Compatible - Rotary axis is capable of full 360 degree rotation - Includes mounting holes for payload - Payload up to 10 lbs (4.4 kg) - Small footprint - Coordinated four axis control

Fully vacuum compatible four axis positioning gantry (XYTZ). The XY axes are driven by brushless linear motor DR Positioning Stages. The Theta axis is a worm gear stage that is driven by a rotary stepper motor under closed loop control in conjunction with an arc-segmented linear encoder. The Z axis linear motion is achieved by using a voice coil positioning stage operating under closed loop position control. The four axes operate under synchronized position control in conjunction with a non-contact analog output position feedback device that is used to control the position with respect to a silicon wafer. The stage includes a fully integrated four axis electronics package that allow each axis to operate under closed loop control.
All components were selected for their low outgassing characteristics and the system was designed to fit within a customer designed vacuum chamber. This gantry was designed to perform secondary processing procedures on a silicon wafer while exposed to a vacuum.
Features:
- Vacuum Compatible
- Rotary axis is capable of full 360 degree rotation
- Includes mounting holes for payload
- Payload up to 10 lbs (4.4 kg)
- Small footprint
- Coordinated four axis control

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Multi-axis Positioning Systems
Product Name Four Axis Vacuum Compatible
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 6.2 inch (157 mm)
Y-Axis Travel 6.2 inch (157 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Gothic-Arch, 65x65 mm, Micro X, Pico YZ, 8-32, 1/4-20 - 9063-XYZ-NPP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Linear Stage with the Highest Force and Precision - N-332 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes; X-Z Axes; X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 to 1.97 inch (25 to 50 mm)
Rated Speed 0.3937 to 0.4724 in/sec (0.6000 to 0.7200 m/min)
View Details
Z3TM+ Combined Module with coarse Z - Z3TM+ with coarse Z - ETEL S.A.
Specs
Axis Configuration Tip/Tilt Axes
Z-Axis Travel 0.0787 to 0.4724 inch (2 to 12 mm)
Rated Speed 394 in/sec (600 m/min)
View Details
Linear Stage - MPMA-BBDJ2A0E2-S2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 36.22 inch (920 mm)
Y-Axis Travel 0.0 inch (0.0 mm)
Z-Axis Travel 16.54 inch (420 mm)
View Details