H2W Technologies Miniature XY Brushless Linear Motor Positioning Gantry

Description
This is a small foot print, low profile, brushless linear motor driven, XY positioning stage gantry. The stages are driven by brushless linear motors, guided by precision recirculating linear ball bearing blocks and rails. Each axis incorporates 1 micron resolution linear encoders for position feedback. The dual axis system can also be supplied with fully integrated electronics to operate the stage under synchronized dual axis closed loop motion control. Brushless linear motor driven positioning stage gantries are ideal for applications that require precise synchronized control of motion profiles for customer payloads. The stage consists of two stacked Single Rail Positioning Stages Bottom Axis - SRS-002-04-007-01 Top Axis - SRS-003-04-003-01 Features: - Compact size: 5.25x5.25x2.77 (LxWxH) - Low profile: Less than 3in height - 2 axis motion control - Custom strokes, forces, and feedback resolution configurations available
Datasheet
Description
This is a small foot print, low profile, brushless linear motor driven, XY positioning stage gantry. The stages are driven by brushless linear motors, guided by precision recirculating linear ball bearing blocks and rails. Each axis incorporates 1 micron resolution linear encoders for position feedback. The dual axis system can also be supplied with fully integrated electronics to operate the stage under synchronized dual axis closed loop motion control. Brushless linear motor driven positioning stage gantries are ideal for applications that require precise synchronized control of motion profiles for customer payloads. The stage consists of two stacked Single Rail Positioning Stages Bottom Axis - SRS-002-04-007-01 Top Axis - SRS-003-04-003-01 Features: - Compact size: 5.25x5.25x2.77 (LxWxH) - Low profile: Less than 3in height - 2 axis motion control - Custom strokes, forces, and feedback resolution configurations available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature XY Brushless Linear Motor Positioning Gantry -  - H2W Technologies
Santa Clarita, CA, USA
Miniature XY Brushless Linear Motor Positioning Gantry
Miniature XY Brushless Linear Motor Positioning Gantry
This is a small foot print, low profile, brushless linear motor driven, XY positioning stage gantry. The stages are driven by brushless linear motors, guided by precision recirculating linear ball bearing blocks and rails. Each axis incorporates 1 micron resolution linear encoders for position feedback. The dual axis system can also be supplied with fully integrated electronics to operate the stage under synchronized dual axis closed loop motion control. Brushless linear motor driven positioning stage gantries are ideal for applications that require precise synchronized control of motion profiles for customer payloads. The stage consists of two stacked Single Rail Positioning Stages Bottom Axis - SRS-002-04-007-01 Top Axis - SRS-003-04-003-01 Features: - Compact size: 5.25x5.25x2.77 (LxWxH) - Low profile: Less than 3in height - 2 axis motion control - Custom strokes, forces, and feedback resolution configurations available

This is a small foot print, low profile, brushless linear motor driven, XY positioning stage gantry. The stages are driven by brushless linear motors, guided by precision recirculating linear ball bearing blocks and rails. Each axis incorporates 1 micron resolution linear encoders for position feedback. The dual axis system can also be supplied with fully integrated electronics to operate the stage under synchronized dual axis closed loop motion control. Brushless linear motor driven positioning stage gantries are ideal for applications that require precise synchronized control of motion profiles for customer payloads.
The stage consists of two stacked Single Rail Positioning Stages
Bottom Axis - SRS-002-04-007-01
Top Axis - SRS-003-04-003-01
Features:
- Compact size: 5.25x5.25x2.77 (LxWxH)
- Low profile: Less than 3in height
- 2 axis motion control
- Custom strokes, forces, and feedback resolution configurations available

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Name Miniature XY Brushless Linear Motor Positioning Gantry
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.75 inch (44.45 mm)
Y-Axis Travel 2.75 inch (69.85 mm)
Orientation Gantry; Horizontal
Device Type Multi-Axis Configuration
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Mini slide - DGST-12-10-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details