H2W Technologies XY-Theta High Force Gantry

Description
Features: - High Force - Heavy payload capability (250lbs) - Four axis of coordinated motion (combined linear and rotary displacement)
Datasheet
Description
Features: - High Force - Heavy payload capability (250lbs) - Four axis of coordinated motion (combined linear and rotary displacement)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XY-Theta High Force Gantry -  - H2W Technologies
Santa Clarita, CA, USA
XY-Theta High Force Gantry
XY-Theta High Force Gantry
Features: - High Force - Heavy payload capability (250lbs) - Four axis of coordinated motion (combined linear and rotary displacement)

Features:
- High Force
- Heavy payload capability (250lbs)
- Four axis of coordinated motion (combined linear and rotary displacement)

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Name XY-Theta High Force Gantry
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 24 inch (610 mm)
Y-Axis Travel 24 inch (610 mm)
Orientation Horizontal
Device Type Multi-Axis Configuration
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL51H+356L - THK America, Inc.
Specs
Stroke or X-Axis Travel 15 inch (381 mm)
View Details
Linear Guide Blocks - 360896 - RS Components, Ltd.
Specs
Carriage Load 21086 lbs (9563 kg)
View Details
Motorized XYθxθy Tilt Aligner, 3 mm, 8°, 8/32 - 8071 - Newport MKS
Specs
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
Motor Type Picomotor
View Details