H2W Technologies Single Rail Positioning Stage H-Gantry

Description
The single rail positioning stage H-gantry design is an open frame XY positioning system. It has two bottom parallel axes with one cross axis connecting the two (H-gantry). Features: - Low system weight - Built using standard extrusion profiles - Cable carriers to route payload cables - Two axis of coordianted motion
Datasheet
Description
The single rail positioning stage H-gantry design is an open frame XY positioning system. It has two bottom parallel axes with one cross axis connecting the two (H-gantry). Features: - Low system weight - Built using standard extrusion profiles - Cable carriers to route payload cables - Two axis of coordianted motion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rail Positioning Stage H-Gantry -  - H2W Technologies
Santa Clarita, CA, USA
Single Rail Positioning Stage H-Gantry
Single Rail Positioning Stage H-Gantry
The single rail positioning stage H-gantry design is an open frame XY positioning system. It has two bottom parallel axes with one cross axis connecting the two (H-gantry). Features: - Low system weight - Built using standard extrusion profiles - Cable carriers to route payload cables - Two axis of coordianted motion

The single rail positioning stage H-gantry design is an open frame XY positioning system. It has two bottom parallel axes with one cross axis connecting the two (H-gantry).

Features:
- Low system weight
- Built using standard extrusion profiles
- Cable carriers to route payload cables
- Two axis of coordianted motion

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Name Single Rail Positioning Stage H-Gantry
Axis Configuration X-Y Open Frame
Stroke or X-Axis Travel 25.67 inch (652 mm)
Y-Axis Travel 25.67 inch (652 mm)
Carriage Load 18.7 to 37.4 lbs (8.48 to 16.96 kg)
Orientation Gantry
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 24
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 23.62 inch (600 mm)
View Details
XYZ Linear Stage, Crossed-Roller, 12.7 mm, XZ Pico, Y Micro, Imperial - 9066-XYZ-PNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details