H2W Technologies XYZ Positioning Stage

Description
Features: - Compact size - High resolution/accuracy - Air cylinder counter balance - Support gussets for system rigidity - Three axis of coordinated motion
Datasheet
Description
Features: - Compact size - High resolution/accuracy - Air cylinder counter balance - Support gussets for system rigidity - Three axis of coordinated motion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XYZ Positioning Stage -  - H2W Technologies
Santa Clarita, CA, USA
XYZ Positioning Stage
XYZ Positioning Stage
Features: - Compact size - High resolution/accuracy - Air cylinder counter balance - Support gussets for system rigidity - Three axis of coordinated motion

Features:
- Compact size
- High resolution/accuracy
- Air cylinder counter balance
- Support gussets for system rigidity
- Three axis of coordinated motion

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Name XYZ Positioning Stage
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 7 inch (178 mm)
Y-Axis Travel 3 inch (76.2 mm)
Z-Axis Travel 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35S+457L - THK America, Inc.
Specs
Stroke or X-Axis Travel 12.99 inch (330 mm)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Side Drive Positioning Stage - 701SD-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Multi-axes platform - TELICA variant 2 (panel level package) - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0 to 29.53 inch (0.0 to 750 mm)
Y-Axis Travel 0.0 to 31.5 inch (0.0 to 800 mm)
View Details