H2W Technologies XY Open Frame Gantry

Description
This is a custom open framed XY gantry. The bottom axis is powered by a 34 frame stepper motor with belt and pulley system while the top axis is driven by a high speed brushless linear motor. This stage was designed for a step and repeat scanning application. Features: - Closed loop stepper (Bottom Axis) - Open frame design - Built using standard extrusion profiles - Two axis of coordinated motion - Cable carriers to route payload cables - Payload: Up to 10 lbs (4.5 kg) - Acceleration: 0.1 to 5 G's
Datasheet
Description
This is a custom open framed XY gantry. The bottom axis is powered by a 34 frame stepper motor with belt and pulley system while the top axis is driven by a high speed brushless linear motor. This stage was designed for a step and repeat scanning application. Features: - Closed loop stepper (Bottom Axis) - Open frame design - Built using standard extrusion profiles - Two axis of coordinated motion - Cable carriers to route payload cables - Payload: Up to 10 lbs (4.5 kg) - Acceleration: 0.1 to 5 G's
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XY Open Frame Gantry -  - H2W Technologies
Santa Clarita, CA, USA
XY Open Frame Gantry
XY Open Frame Gantry
This is a custom open framed XY gantry. The bottom axis is powered by a 34 frame stepper motor with belt and pulley system while the top axis is driven by a high speed brushless linear motor. This stage was designed for a step and repeat scanning application. Features: - Closed loop stepper (Bottom Axis) - Open frame design - Built using standard extrusion profiles - Two axis of coordinated motion - Cable carriers to route payload cables - Payload: Up to 10 lbs (4.5 kg) - Acceleration: 0.1 to 5 G's

This is a custom open framed XY gantry. The bottom axis is powered by a 34 frame stepper motor with belt and pulley system while the top axis is driven by a high speed brushless linear motor. This stage was designed for a step and repeat scanning application.
Features:
- Closed loop stepper (Bottom Axis)
- Open frame design
- Built using standard extrusion profiles
- Two axis of coordinated motion
- Cable carriers to route payload cables
- Payload: Up to 10 lbs (4.5 kg)
- Acceleration: 0.1 to 5 G's

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Name XY Open Frame Gantry
Axis Configuration X-Y Axes; X-Y Open Frame
Stroke or X-Axis Travel 25 inch (635 mm)
Y-Axis Travel 25 inch (635 mm)
Orientation Gantry
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360889 - RS Components, Ltd.
Specs
Carriage Load 16141 lbs (7320 kg)
View Details
SUS THREE MEMBER (30
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 30.59 inch (777 mm)
View Details
XY Fiber Launcher, Flexure Design, Bare, M4 - 9051-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
View Details
Miniature Stage, XY Combination, Ultrasonic Piezo Motor - U-521 / M-663 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.7480 inch (19 mm)
Rated Speed 15.75 in/sec (24 m/min)
View Details