H2W Technologies XYZ Closed Loop Linear Stepper Voice Coil Positioning Force Control Stage

Description
This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W’s stage to achieve speeds and accelerations previously unachievable with a linear stepper motor (up to 5 G’s). A linear stepper motor is mounted on a base plate as an "H" gantry with a single linear stepper motor top cross axis. A custom voice coil stage which acts as the Z stage is mounted onto the moving table of the Y-axis. The voice coil stage can operate either under closed loop position control with force monitoring or closed loop force control with position monitoring. Force can be controlled in the range of 0.1-1.0lbs. The stage includes a cable carrier to yield high cycle counts. There are also provisions that allow customer cables to be routed within the cable carrier. Features: - Ability to run closed loop stepper motor - Vertical axis dual feedback (Position & Force) - Vertical axis angular adjustment - Custom mounting grid pattern
Datasheet
Description
This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W’s stage to achieve speeds and accelerations previously unachievable with a linear stepper motor (up to 5 G’s). A linear stepper motor is mounted on a base plate as an "H" gantry with a single linear stepper motor top cross axis. A custom voice coil stage which acts as the Z stage is mounted onto the moving table of the Y-axis. The voice coil stage can operate either under closed loop position control with force monitoring or closed loop force control with position monitoring. Force can be controlled in the range of 0.1-1.0lbs. The stage includes a cable carrier to yield high cycle counts. There are also provisions that allow customer cables to be routed within the cable carrier. Features: - Ability to run closed loop stepper motor - Vertical axis dual feedback (Position & Force) - Vertical axis angular adjustment - Custom mounting grid pattern
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XYZ Closed Loop Linear Stepper Voice Coil Positioning Force Control Stage -  - H2W Technologies
Santa Clarita, CA, USA
XYZ Closed Loop Linear Stepper Voice Coil Positioning Force Control Stage
XYZ Closed Loop Linear Stepper Voice Coil Positioning Force Control Stage
This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W’s stage to achieve speeds and accelerations previously unachievable with a linear stepper motor (up to 5 G’s). A linear stepper motor is mounted on a base plate as an "H" gantry with a single linear stepper motor top cross axis. A custom voice coil stage which acts as the Z stage is mounted onto the moving table of the Y-axis. The voice coil stage can operate either under closed loop position control with force monitoring or closed loop force control with position monitoring. Force can be controlled in the range of 0.1-1.0lbs. The stage includes a cable carrier to yield high cycle counts. There are also provisions that allow customer cables to be routed within the cable carrier. Features: - Ability to run closed loop stepper motor - Vertical axis dual feedback (Position & Force) - Vertical axis angular adjustment - Custom mounting grid pattern

This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W’s stage to achieve speeds and accelerations previously unachievable with a linear stepper motor (up to 5 G’s). A linear stepper motor is mounted on a base plate as an "H" gantry with a single linear stepper motor top cross axis. A custom voice coil stage which acts as the Z stage is mounted onto the moving table of the Y-axis. The voice coil stage can operate either under closed loop position control with force monitoring or closed loop force control with position monitoring. Force can be controlled in the range of 0.1-1.0lbs. The stage includes a cable carrier to yield high cycle counts. There are also provisions that allow customer cables to be routed within the cable carrier.
Features:
- Ability to run closed loop stepper motor
- Vertical axis dual feedback (Position & Force)
- Vertical axis angular adjustment
- Custom mounting grid pattern

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Name XYZ Closed Loop Linear Stepper Voice Coil Positioning Force Control Stage
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 10 inch (254 mm)
Y-Axis Travel 10 inch (254 mm)
Z-Axis Travel 1 inch (25.4 mm)
Orientation Gantry
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Piezo Linear Stage, 32 mm Travel, Open Loop, Integrated Controller - CONEX-SAG-LS32 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.26 inch (32 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
6-Axis Hexapod - H-840.G2IHP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5906 to 1.97 inch (15 to 50 mm)
Y-Axis Travel 1.97 inch (50 mm)
View Details
Linear Motion - Slide Rail - FBL27D+450L - THK America, Inc.
Specs
Stroke or X-Axis Travel 18.7 inch (475 mm)
View Details