H2W Technologies XY Closed Loop Linear Stepper Motor Positioning Stage

Description
This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W’s stage to achieve speeds and accelerations previously unachievable with a linear stepper motor (up to 5 G’s). A linear stepper motor is mounted on a base plate as an "H" gantry with a single linear stepper motor top cross axis. Features: - Ability to run closed loop stepper motor - High accuracy and repeatability - Cable carriers to route payload cables - Two axis of coordinated motion
Datasheet
Description
This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W’s stage to achieve speeds and accelerations previously unachievable with a linear stepper motor (up to 5 G’s). A linear stepper motor is mounted on a base plate as an "H" gantry with a single linear stepper motor top cross axis. Features: - Ability to run closed loop stepper motor - High accuracy and repeatability - Cable carriers to route payload cables - Two axis of coordinated motion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XY Closed Loop Linear Stepper Motor Positioning Stage -  - H2W Technologies
Santa Clarita, CA, USA
XY Closed Loop Linear Stepper Motor Positioning Stage
XY Closed Loop Linear Stepper Motor Positioning Stage
This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W’s stage to achieve speeds and accelerations previously unachievable with a linear stepper motor (up to 5 G’s). A linear stepper motor is mounted on a base plate as an "H" gantry with a single linear stepper motor top cross axis. Features: - Ability to run closed loop stepper motor - High accuracy and repeatability - Cable carriers to route payload cables - Two axis of coordinated motion

This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W’s stage to achieve speeds and accelerations previously unachievable with a linear stepper motor (up to 5 G’s). A linear stepper motor is mounted on a base plate as an "H" gantry with a single linear stepper motor top cross axis.
Features:
- Ability to run closed loop stepper motor
- High accuracy and repeatability
- Cable carriers to route payload cables
- Two axis of coordinated motion

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Name XY Closed Loop Linear Stepper Motor Positioning Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8 inch (203 mm)
Y-Axis Travel 8 inch (203 mm)
Orientation Gantry
Device Type Multi-Axis Configuration
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35D+559L - THK America, Inc.
Specs
Stroke or X-Axis Travel 22.87 inch (581 mm)
View Details
Linear Guide Blocks - 360869 - RS Components, Ltd.
Specs
Carriage Load 18456 lbs (8370 kg)
View Details
XYZ Linear Stage, Gothic-Arch, 40 x 40mm, Micro Y, Pico XZ, M4 and M6 - 9062-XYZ-PNP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details