The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. The stage can be with enclosed end covers and a set of bellows.
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. The stage can be with enclosed end covers and a set of bellows.
H2W Technologies | H2W Technologies | |
---|---|---|
Product Category | Linear Slides and Linear Stages | Linear Slides and Linear Stages |
Product Number | XRS-06-04-XY-001 | XRS-06-04-XY-001 |
Product Name | Crossed Roller Stage | Crossed Roller Stage |
Axis Configuration | X-Y Axes | X-Y Axes |
Device Type | Crossed Roller Slide; Multi-Axis Configuration | Crossed Roller Slide; Multi-Axis Configuration |
Bearing Type | Ball/Roller Bearing | Ball/Roller Bearing |
Drive Type | Direct Drive | Direct Drive |
Motor Type | DC Brushless | DC Brushless; Linear Motor |