H2W Technologies XY Linear Stepper Gantry

Description
This revolutionary new series of single axis linear stepper stages, integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2 phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W's stage to achieve speeds and accelerations previously unachievable with a linear stepper motor. The stage includes cable carrier to yield high cycle counts, there are also provisions that allow customer cables to be routed within the cable carrier, custom mounting hole on the moving table are available upon request at no additional charge, 1-micron resolution linear encoder, the stepper motor forcer and platen, bearings and a switch for home position, and optional end-of-travel-limits are all integrated into a compact package, and cables are terminated in a standard 9-pin d-sub miniature connector. This package is low cost, and has a short lead time for custom lengths and/or options. Specification Table Axis Differentiation: Bottom Axis / Top Axis Features: - High Flex Ribbon Cable for Motor Power - Outboard bearing for Stability - Forward and Reverse Travel Limit Switches - Two Axis Coordinated Motion
Datasheet
Description
This revolutionary new series of single axis linear stepper stages, integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2 phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W's stage to achieve speeds and accelerations previously unachievable with a linear stepper motor. The stage includes cable carrier to yield high cycle counts, there are also provisions that allow customer cables to be routed within the cable carrier, custom mounting hole on the moving table are available upon request at no additional charge, 1-micron resolution linear encoder, the stepper motor forcer and platen, bearings and a switch for home position, and optional end-of-travel-limits are all integrated into a compact package, and cables are terminated in a standard 9-pin d-sub miniature connector. This package is low cost, and has a short lead time for custom lengths and/or options. Specification Table Axis Differentiation: Bottom Axis / Top Axis Features: - High Flex Ribbon Cable for Motor Power - Outboard bearing for Stability - Forward and Reverse Travel Limit Switches - Two Axis Coordinated Motion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XY Linear Stepper Gantry -  - H2W Technologies
Santa Clarita, CA, USA
XY Linear Stepper Gantry
XY Linear Stepper Gantry
This revolutionary new series of single axis linear stepper stages, integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2 phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W's stage to achieve speeds and accelerations previously unachievable with a linear stepper motor. The stage includes cable carrier to yield high cycle counts, there are also provisions that allow customer cables to be routed within the cable carrier, custom mounting hole on the moving table are available upon request at no additional charge, 1-micron resolution linear encoder, the stepper motor forcer and platen, bearings and a switch for home position, and optional end-of-travel-limits are all integrated into a compact package, and cables are terminated in a standard 9-pin d-sub miniature connector. This package is low cost, and has a short lead time for custom lengths and/or options. Specification Table Axis Differentiation: Bottom Axis / Top Axis Features: - High Flex Ribbon Cable for Motor Power - Outboard bearing for Stability - Forward and Reverse Travel Limit Switches - Two Axis Coordinated Motion

This revolutionary new series of single axis linear stepper stages, integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2 phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W's stage to achieve speeds and accelerations previously unachievable with a linear stepper motor. The stage includes cable carrier to yield high cycle counts, there are also provisions that allow customer cables to be routed within the cable carrier, custom mounting hole on the moving table are available upon request at no additional charge, 1-micron resolution linear encoder, the stepper motor forcer and platen, bearings and a switch for home position, and optional end-of-travel-limits are all integrated into a compact package, and cables are terminated in a standard 9-pin d-sub miniature connector. This package is low cost, and has a short lead time for custom lengths and/or options.
Specification Table Axis Differentiation: Bottom Axis / Top Axis
Features:
- High Flex Ribbon Cable for Motor Power
- Outboard bearing for Stability
- Forward and Reverse Travel Limit Switches
- Two Axis Coordinated Motion

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Name XY Linear Stepper Gantry
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 12.25 inch (311 mm)
Orientation Gantry
Device Type Multi-Axis Configuration
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Single Axis Stages - SDXK Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 98.43 inch (2500 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Ball Slide Positioning Stage - 2203MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
CHARON2 Stacked Platform - CHARON2 XY 0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details