H2W Technologies Dual Axis Linear Stepper Stage LSS-012-12-060-XY-01A-M

Description
The LSS-012-12-060-XY-01 A-M is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. It uses H2W linear stepper motors STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 12.5in [318mm] (for each axis). The 1.0-micron (absolute) resolution encoder allows for precise positioning. Using a small intermediate plate, the top axis is able to directly mount to the moving bottom axis motor. This helps reduce the overall height and moving mass of the system. The outboard bearing adds system stability. The moving motors and encoders have high flex power cables guided by a cable carrier. Motor and encoder cables can be terminated into standard D-subminiature connectors. It has end-of-travel rubber bumper stops. There are also provisions that allow customer cables to be routed within the cable carrier. Custom mounting holes on the moving table and base are available upon request at no additional charge. Features: - Ability to run closed loop stepper motor - High accuracy and repeatability - Outboard bearing for Stability - Cable carriers to route payload cables - Two axis of coordinated motion Specification are for each individual axis.
Datasheet
Description
The LSS-012-12-060-XY-01 A-M is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. It uses H2W linear stepper motors STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 12.5in [318mm] (for each axis). The 1.0-micron (absolute) resolution encoder allows for precise positioning. Using a small intermediate plate, the top axis is able to directly mount to the moving bottom axis motor. This helps reduce the overall height and moving mass of the system. The outboard bearing adds system stability. The moving motors and encoders have high flex power cables guided by a cable carrier. Motor and encoder cables can be terminated into standard D-subminiature connectors. It has end-of-travel rubber bumper stops. There are also provisions that allow customer cables to be routed within the cable carrier. Custom mounting holes on the moving table and base are available upon request at no additional charge. Features: - Ability to run closed loop stepper motor - High accuracy and repeatability - Outboard bearing for Stability - Cable carriers to route payload cables - Two axis of coordinated motion Specification are for each individual axis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Axis Linear Stepper Stage - LSS-012-12-060-XY-01A-M - H2W Technologies
Santa Clarita, CA, USA
Dual Axis Linear Stepper Stage
LSS-012-12-060-XY-01A-M
Dual Axis Linear Stepper Stage LSS-012-12-060-XY-01A-M
The LSS-012-12-060-XY-01 A-M is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. It uses H2W linear stepper motors STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 12.5in [318mm] (for each axis). The 1.0-micron (absolute) resolution encoder allows for precise positioning. Using a small intermediate plate, the top axis is able to directly mount to the moving bottom axis motor. This helps reduce the overall height and moving mass of the system. The outboard bearing adds system stability. The moving motors and encoders have high flex power cables guided by a cable carrier. Motor and encoder cables can be terminated into standard D-subminiature connectors. It has end-of-travel rubber bumper stops. There are also provisions that allow customer cables to be routed within the cable carrier. Custom mounting holes on the moving table and base are available upon request at no additional charge. Features: - Ability to run closed loop stepper motor - High accuracy and repeatability - Outboard bearing for Stability - Cable carriers to route payload cables - Two axis of coordinated motion Specification are for each individual axis.

The LSS-012-12-060-XY-01A-M is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. It uses H2W linear stepper motors STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 12.5in [318mm] (for each axis). The 1.0-micron (absolute) resolution encoder allows for precise positioning. Using a small intermediate plate, the top axis is able to directly mount to the moving bottom axis motor. This helps reduce the overall height and moving mass of the system. The outboard bearing adds system stability. The moving motors and encoders have high flex power cables guided by a cable carrier. Motor and encoder cables can be terminated into standard D-subminiature connectors. It has end-of-travel rubber bumper stops. There are also provisions that allow customer cables to be routed within the cable carrier. Custom mounting holes on the moving table and base are available upon request at no additional charge.
Features: - Ability to run closed loop stepper motor - High accuracy and repeatability - Outboard bearing for Stability - Cable carriers to route payload cables - Two axis of coordinated motion
Specification are for each individual axis.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number LSS-012-12-060-XY-01A-M
Product Name Dual Axis Linear Stepper Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 12.5 inch (317 mm)
Y-Axis Travel 12.5 inch (317 mm)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 701MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KA Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details