Siglent Technologies NA, Inc. Datasheets for Oscilloscopes
Oscilloscopes translate an electronic signal into a pattern or waveform on a screen. As it is traced across the screen, the waveform creates a signature of the signal's characteristics.
Oscilloscopes: Learn more
| Product Name | Notes |
|---|---|
| SDS1000CML+ series is a dual-channel universal digital oscilloscope, available in 70, 100, and 150 MHz bandwidth models. It includes a 2 Mpts memory depth that helps to ensure accurate waveform... | |
| SHS1000X Handheld Oscilloscopes feature full isolation between the two oscilloscope channels, one multimeter channel, a power adapter, and the USB host/device port. SIGLENT's portable oscilloscopes are available in 100 and... | |
| SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths... | |
| SIGLENT’s SDS3000X HD series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have 12-bit ADCs with sample rate up to 4GSa/s, maximum record... | |
| SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of... | |
| SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths... | |
| SIGLENT's new SDS1000X-E Series Super Phosphor Oscilloscope is available in 100 and 200 MHz bandwidths and 2 or 4 analog channels. It has a maximum sample rate of 1 GSa/s... | |
| SIGLENT's new SDS1000X/SDS1000X+ Series Super Phosphor Oscilloscopes are available in two bandwidths, 100 MHz and 200 MHz, have a sampling rate of 1 GSa/s and a standard record length of... | |
| SIGLENT's new SDS2000X-E Series Super Phosphor Oscilloscopes are available in two bandwidths; 200 MHz and 350 MHz. They each have a maximum sampling rate of 2 GSa/s and a standard... | |
| Siglent's SDS1000CFL family of scopes offer faster sampling rates and higher bandwidths than other Siglent SDS1000 families of scopes. The CFL's provide up to four channels with an external trigger... | |
| SIGLENT's SDS1000X-U Super Phosphor Oscilloscopes are available in one bandwidth, 100 MHz. SDS1000X-U Oscilloscopes have a maximum sample rate of 1 GSa/s and a maximum record length of 14 Mpts. | |
| SIGLENT's SDS2000X high-resolution digital oscilloscopes are based on 2 GSa/s, 12-bit Analog to Digital converters and front ends with excellent noise floor performance. SDS2000X HD oscilloscopes are available in bandwidths... | |
| SIGLENT's SDS2000X Plus series Digital Storage Oscilloscopes are available in bandwidths of 350 MHz, 200 MHz and 100 MHz, have a maximum sample rate of 2 GSa/s, maximum record length... | |
| SIGLENT's SDS2000X Series Super Phosphor Oscilloscopes are available in bandwidths of 70, 100, 200, and 300 MHz, maximum sample rate of 2 GSa/s, and come with a maximum record length... | |
| SIGLENT's SDS5000X series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have a maximum sample rate of 5 GSa/s, maximum record length of... | |
| SIGLENT's SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each... | |
| SIGLENT's SDS6000L series Low Profile Digital Storage Oscilloscopes provide up to 8 analog channels + 16 digital channels in a space-saving chassis size. This series is available in bandwidths of... | |
| Siglent's SHS1000-series handheld digital oscilloscopes take advantage of years of SIGLENT research and development. It adopts many dedicated integrated circuits which allows for a simpler layout, low power consumption and... | |
| SIGLENT's SHS800X Handheld Oscilloscopes have two non-isolated scope channels and one isolated multimeter channel. Portable digital oscilloscopes are available in 100 and 200 MHz versions, feature a single ADC with... | |
| The SHS800-series handheld oscilloscopes provide the user with an oscilloscope, multimeter, and recorder (including trends and waveform recorder) functions all in one package. It inherits the SHS1000 series stable performance... | |
| The SIGLENT SDS1000DL+ series is a dual-channel 50 MHz model. It includes a 30 kpts memory depth that helps to ensure accurate waveform resolution and to capture long signal lengths. |