The SHS815 is a handheld digital oscilloscope combining dual-channel oscilloscope, multimeter, and recording functions in a portable unit. It features a 5.7-inch TFT color LCD display, 150MHz bandwidth, 1GSa/s real-time sampling rate per channel, and 50GSa/s equivalent sampling rate. The device supports 6000-count multimeter measurements including DCV, ACV, DCI, ACI, resistance, diode, capacitance, and continuity, with safety ratings up to CAT II 600V and CAT III 300V for oscilloscope and multimeter inputs. It includes 7M points memory depth for waveform recording, up to 18 hours of continuous scope recording, and supports TrendPlot data logging with 800K points for scope measurements and 1.2M points for multimeter data. The instrument has USB Device and Host interfaces, a rechargeable lithium battery, and operates with a time base range of 2.5ns/div to 50s/div and vertical sensitivity from 2mV/div to 100V/div.
The SHS800-series handheld oscilloscopes provide the user with an oscilloscope, multimeter, and recorder (including trends and waveform recorder) functions all in one package. It inherits the SHS1000 series stable performance and high performance along with the flexibility to use on a workbench or in the field.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | SHS815 |
| Product Name | Handheld Digital Oscilloscopes |
| Bandwidth | 150 MHz |