The SHS1202X is a handheld digital oscilloscope with two isolated analog input channels and a 6000-count isolated digital multimeter, designed for floating signal measurements and use in harsh environments. It has a 200 MHz bandwidth, a maximum sample rate of 1 GSa/s on a single channel or 500 MSa/s on two channels, and a record length of up to 12 Mpts in single-channel mode or 6 Mpts in dual-channel mode. The instrument features a 5.6-inch TFT-LCD display with 640 × 480 resolution, supports SPO technology with waveform capture rates up to 400,000 wfm/s in sequence mode, and includes serial bus triggering and decoding for I²C, SPI, UART, CAN, and LIN protocols. It has a CAT III 600 Vrms, CAT II 1000 Vrms maximum input voltage on the oscilloscope channels, a 5.5-hour battery life, and an IP51-rated sealed housing. Compliance is with UL61010-1, UL61010-2-030, and UL61010-2-033 standards.
SHS1000X Handheld Oscilloscopes feature full isolation between the two oscilloscope channels, one multimeter channel, a power adapter, and the USB host/device port. SIGLENT's portable oscilloscopes are available in 100 and 200 MHz versions, feature a single ADC with 1 GSa/s maximum sample rate and a single memory module with 12 Mpts memory depth. When two channels are enabled, each channel has a sample rate of 500 MSa/s and a standard record length of 6 Mpts. When only a single channel is active, the maximum sample rate is 1 GSa/s and the maximum record length is 12 Mpts. For ease of use, the most commonly used functions can be accessed with its user-friendly front panel design. The full isolation makes it ideal for both laboratory and floating signal measurement because it reduces the risk of accidental short circuits.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | SHS1202X |
| Product Name | Handheld Oscilloscope |
| Bandwidth | 200 MHz |