Siglent Technologies NA, Inc. HD Digital Storage Oscilloscope SDS2204X HD

Description
SIGLENT's SDS2000X high-resolution digital oscilloscopes are based on 2 GSa/s, 12-bit Analog to Digital converters and front ends with excellent noise floor performance. SDS2000X HD oscilloscopes are available in bandwidths of 350 MHz, 200 MHz, and 100 MHz, have a maximum record length of 200 Mpts/ch, and display 4 analog channels + 16 digital channels mixed-signal analysis ability. The SDS2000X HD series employs Siglent's SPO technology with a maximum waveform capture rate of up to 100,000 wfm/s (normal mode, up to 500,000 wfm/s in Sequence mode), 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Mask Test, Bode Plot, Power Analysis and Histogram allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS2000X HD digital oscilloscope. The large 10.1'' display capacitive touch screen supports multitouch gestures, with the addition of a user-friendly UI design, which can greatly improve the operation efficiency. It also supports mouse control and remote web control over LAN.
Request a Quote Datasheet
Description
SIGLENT's SDS2000X high-resolution digital oscilloscopes are based on 2 GSa/s, 12-bit Analog to Digital converters and front ends with excellent noise floor performance. SDS2000X HD oscilloscopes are available in bandwidths of 350 MHz, 200 MHz, and 100 MHz, have a maximum record length of 200 Mpts/ch, and display 4 analog channels + 16 digital channels mixed-signal analysis ability. The SDS2000X HD series employs Siglent's SPO technology with a maximum waveform capture rate of up to 100,000 wfm/s (normal mode, up to 500,000 wfm/s in Sequence mode), 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Mask Test, Bode Plot, Power Analysis and Histogram allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS2000X HD digital oscilloscope. The large 10.1'' display capacitive touch screen supports multitouch gestures, with the addition of a user-friendly UI design, which can greatly improve the operation efficiency. It also supports mouse control and remote web control over LAN.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD Digital Storage Oscilloscope - SDS2204X HD - Siglent Technologies NA, Inc.
North Plains, OR, United States
HD Digital Storage Oscilloscope
SDS2204X HD
HD Digital Storage Oscilloscope SDS2204X HD
SIGLENT's SDS2000X high-resolution digital oscilloscopes are based on 2 GSa/s, 12-bit Analog to Digital converters and front ends with excellent noise floor performance. SDS2000X HD oscilloscopes are available in bandwidths of 350 MHz, 200 MHz, and 100 MHz, have a maximum record length of 200 Mpts/ch, and display 4 analog channels + 16 digital channels mixed-signal analysis ability. The SDS2000X HD series employs Siglent's SPO technology with a maximum waveform capture rate of up to 100,000 wfm/s (normal mode, up to 500,000 wfm/s in Sequence mode), 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Mask Test, Bode Plot, Power Analysis and Histogram allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS2000X HD digital oscilloscope. The large 10.1'' display capacitive touch screen supports multitouch gestures, with the addition of a user-friendly UI design, which can greatly improve the operation efficiency. It also supports mouse control and remote web control over LAN.

SIGLENT's SDS2000X high-resolution digital oscilloscopes are based on 2 GSa/s, 12-bit Analog to Digital converters and front ends with excellent noise floor performance. SDS2000X HD oscilloscopes are available in bandwidths of 350 MHz, 200 MHz, and 100 MHz, have a maximum record length of 200 Mpts/ch, and display 4 analog channels + 16 digital channels mixed-signal analysis ability. The SDS2000X HD series employs Siglent's SPO technology with a maximum waveform capture rate of up to 100,000 wfm/s (normal mode, up to 500,000 wfm/s in Sequence mode), 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Mask Test, Bode Plot, Power Analysis and Histogram allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS2000X HD digital oscilloscope. The large 10.1'' display capacitive touch screen supports multitouch gestures, with the addition of a user-friendly UI design, which can greatly improve the operation efficiency. It also supports mouse control and remote web control over LAN.

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Oscilloscopes
Product Number SDS2204X HD
Product Name HD Digital Storage Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Super Phosphor Oscilloscopes - SDS1104X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
HD Digital Storage Oscilloscope - SDS2104X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details