The SDS2204X Plus is a 200 MHz, 4-channel digital oscilloscope with a 2 GSa/s sample rate and 200 Mpts per channel record length. It uses SIGLENT's SPO technology with a waveform capture rate up to 120,000 wfm/s (normal) and 500,000 wfm/s (sequence), 256-level intensity grading, and color temperature display. A 10.1-inch capacitive touch screen provides intuitive control. The oscilloscope supports 10-bit high-resolution mode, advanced triggering including serial bus decoding for I2C, SPI, UART, CAN, and LIN, and includes a history function for up to 90,000 waveforms. It offers over 50 automated measurements with statistics, two math channels with 2 Mpts FFT, and standard interfaces: USB Host, USB Device, LAN, and Trigger Out. Four 200 MHz passive probes are included.
SIGLENT's SDS2000X Plus series Digital Storage Oscilloscopes are available in bandwidths of 350 MHz, 200 MHz and 100 MHz, have a maximum sample rate of 2 GSa/s, maximum record length of 200 Mpts/ch, and up to 4 analog channels + 16 digital channels mixed signal analysis ability. The SDS2000X Plus series employs SIGLENT's SPO technology with a maximum waveform capture rate of up to 120,000 wfm/s (normal mode, up to 500,000 wfm/s in Sequence mode), 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. History waveform recording, Sequence acquisition, Search and Navigate functions allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz waveform generator, as well as serial decoding, mask test, bode plot, and power analysis are also features of the SDS2000X Plus. A 10-bit acquisition mode helps to satisfy applications which require more than 8-bit resolution. The large 10.1'' capacitive touch screen supports multi-touch gestures, while the remote web control, mouse and external keyboard support greatly improve the operating efficiency of the SDS2000X Plus.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | SDS2204X Plus |
| Product Name | Super Phosphor Oscilloscopes |
| Bandwidth | 200 MHz |