The SDS2354X Plus is a 350 MHz, four-channel digital oscilloscope with a maximum sample rate of 2 GSa/s and a maximum record length of 200 Mpts per channel. It features SIGLENT's SPO technology with a waveform capture rate of up to 120,000 wfm/s in normal mode and 500,000 wfm/s in sequence mode, 256-level intensity grading, and a color temperature display. The instrument includes a 10.1-inch capacitive touch screen with 1024x600 resolution, supports 10-bit acquisition mode, and provides advanced triggering including serial bus decoding for I2C, SPI, UART, CAN, and LIN. Optional features include a 50 MHz waveform generator, 16 digital channels, and power analysis. The oscilloscope offers USB Host, USB Device, LAN, and trigger output interfaces, and supports remote control via a built-in web server. It includes four passive probes rated at 200 MHz and measures 10.1 inches diagonally with a standard 1 MΩ/50 Ω input impedance.
SIGLENT's SDS2000X Plus series Digital Storage Oscilloscopes are available in bandwidths of 350 MHz, 200 MHz and 100 MHz, have a maximum sample rate of 2 GSa/s, maximum record length of 200 Mpts/ch, and up to 4 analog channels + 16 digital channels mixed signal analysis ability. The SDS2000X Plus series employs SIGLENT's SPO technology with a maximum waveform capture rate of up to 120,000 wfm/s (normal mode, up to 500,000 wfm/s in Sequence mode), 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. History waveform recording, Sequence acquisition, Search and Navigate functions allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz waveform generator, as well as serial decoding, mask test, bode plot, and power analysis are also features of the SDS2000X Plus. A 10-bit acquisition mode helps to satisfy applications which require more than 8-bit resolution. The large 10.1'' capacitive touch screen supports multi-touch gestures, while the remote web control, mouse and external keyboard support greatly improve the operating efficiency of the SDS2000X Plus.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | SDS2354X Plus |
| Product Name | Super Phosphor Oscilloscopes |
| Bandwidth | 350 MHz |