Siglent Technologies NA, Inc. Handheld Oscilloscope SHS820X

Description
SIGLENT's SHS800X Handheld Oscilloscopes have two non-isolated scope channels and one isolated multimeter channel. Portable digital oscilloscopes are available in 100 and 200 MHz versions, feature a single ADC with 1 GSa/s maximum sample rate and a single memory module with 12 Mpts memory depth. When two channels are enabled, each channel has a sample rate of 500 MSa/s and a standard record length of 6 Mpts. When only a single channel is activated, the maximum sample rate is 1 GSa/s and the maximum record length is 12 Mpts. For ease of use, the most commonly used functions can be accessed with its user-friendly front panel design.
Request a Quote Datasheet
Description
SIGLENT's SHS800X Handheld Oscilloscopes have two non-isolated scope channels and one isolated multimeter channel. Portable digital oscilloscopes are available in 100 and 200 MHz versions, feature a single ADC with 1 GSa/s maximum sample rate and a single memory module with 12 Mpts memory depth. When two channels are enabled, each channel has a sample rate of 500 MSa/s and a standard record length of 6 Mpts. When only a single channel is activated, the maximum sample rate is 1 GSa/s and the maximum record length is 12 Mpts. For ease of use, the most commonly used functions can be accessed with its user-friendly front panel design.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Oscilloscope - SHS820X - Siglent Technologies NA, Inc.
North Plains, OR, United States
Handheld Oscilloscope
SHS820X
Handheld Oscilloscope SHS820X
SIGLENT's SHS800X Handheld Oscilloscopes have two non-isolated scope channels and one isolated multimeter channel. Portable digital oscilloscopes are available in 100 and 200 MHz versions, feature a single ADC with 1 GSa/s maximum sample rate and a single memory module with 12 Mpts memory depth. When two channels are enabled, each channel has a sample rate of 500 MSa/s and a standard record length of 6 Mpts. When only a single channel is activated, the maximum sample rate is 1 GSa/s and the maximum record length is 12 Mpts. For ease of use, the most commonly used functions can be accessed with its user-friendly front panel design.

SIGLENT's SHS800X Handheld Oscilloscopes have two non-isolated scope channels and one isolated multimeter channel. Portable digital oscilloscopes are available in 100 and 200 MHz versions, feature a single ADC with 1 GSa/s maximum sample rate and a single memory module with 12 Mpts memory depth. When two channels are enabled, each channel has a sample rate of 500 MSa/s and a standard record length of 6 Mpts. When only a single channel is activated, the maximum sample rate is 1 GSa/s and the maximum record length is 12 Mpts. For ease of use, the most commonly used functions can be accessed with its user-friendly front panel design.

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Oscilloscopes
Product Number SHS820X
Product Name Handheld Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Digital Storage Oscilloscope - SDS6204L - Siglent Technologies NA, Inc.
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; micro SD card
View Details
Super Phosphor Oscilloscopes - SDS2302X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 300 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers