The SDS5054X is a 500 MHz, 4-channel digital storage oscilloscope with a maximum sample rate of 5 GSa/s, 250 Mpts/ch record length, and SPO technology offering up to 110,000 wfm/s waveform capture rate in normal mode and 500,000 wfm/s in sequence mode. It features a 10.1-inch capacitive touch display with 1024×600 resolution, 256-level intensity grading, and color temperature display. The instrument supports advanced triggering, serial bus decode for I2C, SPI, UART, CAN, LIN, and optional protocols, 16 digital channels (optional), a 25 MHz arbitrary waveform generator (optional), and 50+ automatic measurements with histogram and trend analysis. Interfaces include USB Host/Device, LAN, VGA, and 10 MHz in/out.
SIGLENT's SDS5000X series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have a maximum sample rate of 5 GSa/s, maximum record length of 250 Mpts/ch, and display up to 4 analog channels + 16 digital channels mixed signal analysis ability. SDS5000X Digital Oscilloscopes feature Siglent's SPO technology with a maximum waveform capture rate of up to 110,000 wfm/s (normal mode, up to 500,000 wfm/s in Sequence mode), 256-level intensity grading display function plus a color temperature display mode. Oscilloscopes also employ an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. History waveform recording, Sequence acquisition, Search and Navigate functions allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS5000X Super Phosphor Oscilloscopes. The large 10.1'' display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly one-button design for most commonly used functions, can greatly improve the operation efficiency of the SDS5000X. It also supports mouse and external keyboard control.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | SDS5054X |
| Product Name | Super Phosphor Oscilloscopes |
| Bandwidth | 500 MHz |