Siglent Technologies NA, Inc. Datasheets for Pulse Generators

Pulse generators are electrical test equipment used to generate pulses that are injected into devices under test in order to study the behavior of these devices.
Pulse Generators: Learn more

Product Name Notes
In order to develop, test and optimize these more complex systems, the measurement technology must exceed the desired system performance. The SSG6000A is designed to provide high performance signal quality...
SIGLENT's SDG1000X is a series of dual-channel function/arbitrary waveform generators with specifications that include up to 60 MHz maximum bandwidth, 150 MSa/s sampling rate and 14-bit vertical resolution. The proprietary...
SIGLENT's SDG2000X is a series of dual-channel function/arbitrary waveform generators with specifications of up to 120 MHz maximum bandwidth, 1.2 GSa/s sampling rate and 16-bit vertical resolution. The proprietary TrueArb...
SIGLENT's SDG5000 is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 160 MHz bandwidth, a maximum sample rate of 500 MSa/s and 14-bit vertical resolution. They...
SIGLENT's SDG6000X is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 500 MHz bandwidth, a maximum sample rate of 2.4 GSa/s and 16-bit vertical resolution. They...
SIGLENT's SDG7000A Arbitrary Waveform Generators feature up to 1 GHz bandwidth, a maximum sample rate of 5 GSa/s, and 14-bit vertical resolution. It can generate arbitrary waveforms point by point...
The SDG1000 series of high-performance function/arbitrary waveform generators use direct digital synthesis (DDS) technology and can generate accurate, stable, clean and low distortion output signals. It provides fast rising and...
The SDG800 series function/arbitrary waveform generator family outputs waveform functions up to up to 5 MHz (pulse), 10 MHz (square), 30 MHz (sine) and has a sampling rate of 125...
The SSG5083A/SSG5085A microwave signal generators feature output frequency ranges from 9 kHz to 13.6/20 GHz, they support AM & FM & PM modulation, pulse modulation, pulse sequence generator, power meter...
The SSG5083A/SSG5085A microwave signal generators feature output frequency ranges from 9 kHz to 13.6/20 GHz, they support AM & FM & PM modulation, pulse modulation, pulse sequence generator, power meter...