The SHS1062 is a handheld digital oscilloscope with 60 MHz bandwidth, 500 MSa/s real-time sampling per channel, and 2Mpts memory depth when operating in single-channel mode. It features dual isolated channels with patent IsolatedChannel technology, supportingCATII 1000V and CATIII 600V measurements with a 10:1 probe, and CATII 300V and CATIII 150V direct BNC input. Integrated multimeter functions measure DCV, ACV, DCI, ACI, resistance, diode, capacitance, and continuity, with a 6000-count display. The device includes a 5.7-inch TFT color LCD, USB Host/Device ports, TrendPlot and waveform recording up to 7Mpts, math functions including FFT, digital filters, and automatic measurements. A rechargeable battery and charger are included. It operates with vertical sensitivity from 5 mV/div to 100 V/div and horizontal time bases from 2.5 ns/div to 50 s/div.
Siglent's SHS1000-series handheld digital oscilloscopes take advantage of years of SIGLENT research and development. It adopts many dedicated integrated circuits which allows for a simpler layout, low power consumption and a very small footprint.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | SHS1062 |
| Product Name | Isolated Handheld Digital Oscilloscopes |
| Bandwidth | 60 MHz |