Siglent Technologies NA, Inc. Handheld Digital Oscilloscopes SHS820

Description
The SHS800-series handheld oscilloscopes provide the user with an oscilloscope, multimeter, and recorder (including trends and waveform recorder) functions all in one package. It inherits the SHS1000 series stable performance and high performance along with the flexibility to use on a workbench or in the field.
Request a Quote
Description
The SHS800-series handheld oscilloscopes provide the user with an oscilloscope, multimeter, and recorder (including trends and waveform recorder) functions all in one package. It inherits the SHS1000 series stable performance and high performance along with the flexibility to use on a workbench or in the field.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SHS820 is a handheld digital oscilloscope with a 200 MHz bandwidth and 1 GSa/s real-time sampling rate for single-channel operation, combining oscilloscope, multimeter, and recording functions in one portable unit. It features a 5.7-inch TFT color LCD display, dual-input capability, and operates on a rechargeable Li battery pack. The instrument supports CAT II 600 V and CAT III 300 V safety ratings for oscilloscope and multimeter measurements, with standard 10X probes rated to CAT II 400 V and optional probes up to CAT II 1000 V and CAT III 600 V. It includes 800K points for Scope TrendPlot, 7M points for Scope Recorder, and 1.2M points for Meter TrendPlot, with USB storage and PC remote control support. The device has a 6000-count multimeter, 32 automatic measurements, FFT math functions, and multiple trigger modes. It includes USB Device and Host interfaces, and a built-in 20 MHz bandwidth limit filter.

Datasheet Summary
Powered by GS/AI

The SHS820 is a handheld digital oscilloscope with a 200 MHz bandwidth and 1 GSa/s real-time sampling rate for single-channel operation, combining oscilloscope, multimeter, and recording functions in one portable unit. It features a 5.7-inch TFT color LCD display, dual-input capability, and operates on a rechargeable Li battery pack. The instrument supports CAT II 600 V and CAT III 300 V safety ratings for oscilloscope and multimeter measurements, with standard 10X probes rated to CAT II 400 V and optional probes up to CAT II 1000 V and CAT III 600 V. It includes 800K points for Scope TrendPlot, 7M points for Scope Recorder, and 1.2M points for Meter TrendPlot, with USB storage and PC remote control support. The device has a 6000-count multimeter, 32 automatic measurements, FFT math functions, and multiple trigger modes. It includes USB Device and Host interfaces, and a built-in 20 MHz bandwidth limit filter.

Suppliers

Company
Product
Description
Supplier Links
Handheld Digital Oscilloscopes - SHS820 - Siglent Technologies NA, Inc.
North Plains, OR, United States
Handheld Digital Oscilloscopes
SHS820
Handheld Digital Oscilloscopes SHS820
The SHS800-series handheld oscilloscopes provide the user with an oscilloscope, multimeter, and recorder (including trends and waveform recorder) functions all in one package. It inherits the SHS1000 series stable performance and high performance along with the flexibility to use on a workbench or in the field.

The SHS800-series handheld oscilloscopes provide the user with an oscilloscope, multimeter, and recorder (including trends and waveform recorder) functions all in one package. It inherits the SHS1000 series stable performance and high performance along with the flexibility to use on a workbench or in the field.

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Oscilloscopes
Product Number SHS820
Product Name Handheld Digital Oscilloscopes
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Digital Storage Oscilloscope - SDS7404A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 4000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; 4x USB Host 3.1 Gen 1,2x USB 3.0 Host,USB 2.0 Device,2x 1000M LAN,DVI-D,DP 1.2,HDMI 1.4,Audio, External Triger In, Aux Out, 10 MHz In,10 MHz Out
View Details
HD Digital Storage Oscilloscope - SDS1204X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details
Digital Storage Oscilloscopes - SDS1074CFL - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 70 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details