Siglent Technologies NA, Inc. Digital Storage Oscilloscopes SDS1074CFL

Description
Siglent's SDS1000CFL family of scopes offer faster sampling rates and higher bandwidths than other Siglent SDS1000 families of scopes. The CFL's provide up to four channels with an external trigger input channel and bandwidths up to 300 MHz. With a set of separate vertical controls for each input channel, you don't need to worry about accidentally modifying the wrong trace. No more switching between channels as found in some other 2 and 4 channel oscilloscopes. Powerful triggering and analysis capabilities make it easy to capture and analyze waveforms, greatly improving the test efficiency.
Request a Quote
Description
Siglent's SDS1000CFL family of scopes offer faster sampling rates and higher bandwidths than other Siglent SDS1000 families of scopes. The CFL's provide up to four channels with an external trigger input channel and bandwidths up to 300 MHz. With a set of separate vertical controls for each input channel, you don't need to worry about accidentally modifying the wrong trace. No more switching between channels as found in some other 2 and 4 channel oscilloscopes. Powerful triggering and analysis capabilities make it easy to capture and analyze waveforms, greatly improving the test efficiency.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDS1074CFL is a 70 MHz, 4-channel digital storage oscilloscope with a 7-inch color TFT LCD display, a real-time sampling rate of 2 GSa/s, and 24 Kpts memory depth. It features edge, pulse, video, slope, and alternative triggering, auto measurement of 32 parameters, and support for FFT display on a split screen. The oscilloscope includes dual USB host, USB device, LAN, and pass/fail output interfaces, along with adjustable waveform intensity and grid brightness. Input impedance is 1 MΩ ± 2% || 18 pF ± 3 pF, with a maximum input voltage of 400 V (DC + AC peak-to-peak) at 1 MΩ. Vertical sensitivity ranges from 2 mV/div to 5 V/div, and vertical resolution is 8 bits. The unit is portable and supports multiple user interface languages with on-screen pop-up menus and various screen display styles.

Datasheet Summary
Powered by GS/AI

The SDS1074CFL is a 70 MHz, 4-channel digital storage oscilloscope with a 7-inch color TFT LCD display, a real-time sampling rate of 2 GSa/s, and 24 Kpts memory depth. It features edge, pulse, video, slope, and alternative triggering, auto measurement of 32 parameters, and support for FFT display on a split screen. The oscilloscope includes dual USB host, USB device, LAN, and pass/fail output interfaces, along with adjustable waveform intensity and grid brightness. Input impedance is 1 MΩ ± 2% || 18 pF ± 3 pF, with a maximum input voltage of 400 V (DC + AC peak-to-peak) at 1 MΩ. Vertical sensitivity ranges from 2 mV/div to 5 V/div, and vertical resolution is 8 bits. The unit is portable and supports multiple user interface languages with on-screen pop-up menus and various screen display styles.

Suppliers

Company
Product
Description
Supplier Links
Digital Storage Oscilloscopes - SDS1074CFL - Siglent Technologies NA, Inc.
North Plains, OR, United States
Digital Storage Oscilloscopes
SDS1074CFL
Digital Storage Oscilloscopes SDS1074CFL
Siglent's SDS1000CFL family of scopes offer faster sampling rates and higher bandwidths than other Siglent SDS1000 families of scopes. The CFL's provide up to four channels with an external trigger input channel and bandwidths up to 300 MHz. With a set of separate vertical controls for each input channel, you don't need to worry about accidentally modifying the wrong trace. No more switching between channels as found in some other 2 and 4 channel oscilloscopes. Powerful triggering and analysis capabilities make it easy to capture and analyze waveforms, greatly improving the test efficiency.

Siglent's SDS1000CFL family of scopes offer faster sampling rates and higher bandwidths than other Siglent SDS1000 families of scopes. The CFL's provide up to four channels with an external trigger input channel and bandwidths up to 300 MHz. With a set of separate vertical controls for each input channel, you don't need to worry about accidentally modifying the wrong trace. No more switching between channels as found in some other 2 and 4 channel oscilloscopes. Powerful triggering and analysis capabilities make it easy to capture and analyze waveforms, greatly improving the test efficiency.

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Oscilloscopes
Product Number SDS1074CFL
Product Name Digital Storage Oscilloscopes
Bandwidth 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

HD Digital Storage Oscilloscope - SDS2204X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
Super Phosphor Oscilloscopes - SDS2202X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
Super Phosphor Oscilloscopes - SDS2074X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 70 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
Super Phosphor Oscilloscopes - SDS2304X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 300 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers