Siglent Technologies NA, Inc. HD Digital Storage Oscilloscope SDS3104X HD

Description
SIGLENT’s SDS3000X HD series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have 12-bit ADCs with sample rate up to 4GSa/s, maximum record length of 400 Mpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis. The SDS3000X HD series employs Siglent’s SPO technology with a maximum waveform capture rate of up to 200,000 wfm/ s, 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Mask Test, Bode Plot and Power Analysis allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS3000X HD . The large 10.1’’ display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operational efficiency. It also supports mouse control, and remote web control over LAN. Key Features 4 analog channels, up to 1 GHz bandwidth with up to 4GSa/s sample rate 12-bit ADC Low background noise: 125 μVrms @ 1 GHz bandwidth SPO technology Waveform capture rates up to 200,000 wfm/s in Normal mode and 890,000 wfm/s in Sequence mode Supports 256-level intensity grading and color temperature display modes Up to 400 Mpts/ch record length Digital trigger system Intelligent trigger: Edge, Slope, Pulse, Window, Runt, Interval, Dropout, Pattern, Qualified, Nth edge, Setup/hold, Delay and Video (HDTV supported). Zone Trigger simplifies advanced triggering Serial bus triggering and decoder, supports protocols I2C, SPI, UART, CAN, LIN, CAN FD, FlexRay, I2S, MIL-STD-1553B, SENT, Manchester and ARINC429 Segmented acquisition (Sequence) mode, dividing the maximum record length into multiple segments (up to 80,000), according to trigger conditions set by the user, with a very small dead time between segments to capture the qualifying event History waveform record (History) function, the maximum recorded waveform length is 80,000 frames Automatic measurements on 50+ parameters, supports statistics with histogram, track, trend, Gating measurement, and measurements on Math, History and Memory traces 4 Math traces (4 Mpts FFT, Filter, addition, subtraction, multiplication, division, integration, differential, square root, etc.), supports formula editor Abundant data analysis functions such as Search, Navigate, Digital Voltmeter, Counter, Waveform Histogram, Bode plot and Power Analysis High Speed hardware-based Average, ERES; High Speed hardware-based Mask Test function, with Mask Editor tool for creating user-defined masks 16 digital channels (optional) External 50 MHz waveform generator (optional) Large 10.1” TFT-LCD display with 1024 * 600 resolution; Capacitive touch screen supports multi-touch gestures Interfaces include: 2x USB 3.0 Host,1x USB 2.0 Host , USB 3.0 Device (USBTMC),1000M LAN ((VXI-11/Telnet/Sock et/LXI)), External Triger In, Aux Out (Pass/Fail, Trigger Out) Built-in web server supports remote control over the LAN port using a web browser. Supports SCPI remote control commands. Supports external mouse and keyboard.
Request a Quote
Description
SIGLENT’s SDS3000X HD series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have 12-bit ADCs with sample rate up to 4GSa/s, maximum record length of 400 Mpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis. The SDS3000X HD series employs Siglent’s SPO technology with a maximum waveform capture rate of up to 200,000 wfm/ s, 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Mask Test, Bode Plot and Power Analysis allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS3000X HD . The large 10.1’’ display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operational efficiency. It also supports mouse control, and remote web control over LAN. Key Features 4 analog channels, up to 1 GHz bandwidth with up to 4GSa/s sample rate 12-bit ADC Low background noise: 125 μVrms @ 1 GHz bandwidth SPO technology Waveform capture rates up to 200,000 wfm/s in Normal mode and 890,000 wfm/s in Sequence mode Supports 256-level intensity grading and color temperature display modes Up to 400 Mpts/ch record length Digital trigger system Intelligent trigger: Edge, Slope, Pulse, Window, Runt, Interval, Dropout, Pattern, Qualified, Nth edge, Setup/hold, Delay and Video (HDTV supported). Zone Trigger simplifies advanced triggering Serial bus triggering and decoder, supports protocols I2C, SPI, UART, CAN, LIN, CAN FD, FlexRay, I2S, MIL-STD-1553B, SENT, Manchester and ARINC429 Segmented acquisition (Sequence) mode, dividing the maximum record length into multiple segments (up to 80,000), according to trigger conditions set by the user, with a very small dead time between segments to capture the qualifying event History waveform record (History) function, the maximum recorded waveform length is 80,000 frames Automatic measurements on 50+ parameters, supports statistics with histogram, track, trend, Gating measurement, and measurements on Math, History and Memory traces 4 Math traces (4 Mpts FFT, Filter, addition, subtraction, multiplication, division, integration, differential, square root, etc.), supports formula editor Abundant data analysis functions such as Search, Navigate, Digital Voltmeter, Counter, Waveform Histogram, Bode plot and Power Analysis High Speed hardware-based Average, ERES; High Speed hardware-based Mask Test function, with Mask Editor tool for creating user-defined masks 16 digital channels (optional) External 50 MHz waveform generator (optional) Large 10.1” TFT-LCD display with 1024 * 600 resolution; Capacitive touch screen supports multi-touch gestures Interfaces include: 2x USB 3.0 Host,1x USB 2.0 Host , USB 3.0 Device (USBTMC),1000M LAN ((VXI-11/Telnet/Sock et/LXI)), External Triger In, Aux Out (Pass/Fail, Trigger Out) Built-in web server supports remote control over the LAN port using a web browser. Supports SCPI remote control commands. Supports external mouse and keyboard.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDS3104X HD is a 4-channel digital storage oscilloscope with 1 GHz bandwidth, 4 GSa/s sample rate, and 12-bit ADC resolution. It features Siglent's SPO technology with waveform capture rates of up to 200,000 wfm/s in Normal mode and 890,000 wfm/s in Sequence mode, 256-level intensity grading, and a color temperature display. The instrument has a 10.1-inch capacitive touch screen, 400 Mpts/ch maximum record length, and supports triggering and decoding for I2C, SPI, UART, CAN, LIN, CAN FD, FlexRay, I2S, MIL-STD-1553B, SENT, Manchester, and ARINC429. A noise floor of 125 µVrms is specified at full bandwidth. It includes 50+ automated measurements, math functions, mask test, and Bode plot analysis. Connectivity includes USB 3.0 Host (x2), USB 2.0 Host, USB 3.0 Device, and 1000 M LAN. Dimensions are 317.2 mm × 236.0 mm × 149.0 mm, with a net weight of 4.1 kg.

Datasheet Summary
Powered by GS/AI

The SDS3104X HD is a 4-channel digital storage oscilloscope with 1 GHz bandwidth, 4 GSa/s sample rate, and 12-bit ADC resolution. It features Siglent's SPO technology with waveform capture rates of up to 200,000 wfm/s in Normal mode and 890,000 wfm/s in Sequence mode, 256-level intensity grading, and a color temperature display. The instrument has a 10.1-inch capacitive touch screen, 400 Mpts/ch maximum record length, and supports triggering and decoding for I2C, SPI, UART, CAN, LIN, CAN FD, FlexRay, I2S, MIL-STD-1553B, SENT, Manchester, and ARINC429. A noise floor of 125 µVrms is specified at full bandwidth. It includes 50+ automated measurements, math functions, mask test, and Bode plot analysis. Connectivity includes USB 3.0 Host (x2), USB 2.0 Host, USB 3.0 Device, and 1000 M LAN. Dimensions are 317.2 mm × 236.0 mm × 149.0 mm, with a net weight of 4.1 kg.

Suppliers

Company
Product
Description
Supplier Links
HD Digital Storage Oscilloscope - SDS3104X HD - Siglent Technologies NA, Inc.
North Plains, OR, United States
HD Digital Storage Oscilloscope
SDS3104X HD
HD Digital Storage Oscilloscope SDS3104X HD
SIGLENT’s SDS3000X HD series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have 12-bit ADCs with sample rate up to 4GSa/s, maximum record length of 400 Mpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis. The SDS3000X HD series employs Siglent’s SPO technology with a maximum waveform capture rate of up to 200,000 wfm/ s, 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Mask Test, Bode Plot and Power Analysis allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS3000X HD . The large 10.1’’ display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operational efficiency. It also supports mouse control, and remote web control over LAN. Key Features 4 analog channels, up to 1 GHz bandwidth with up to 4GSa/s sample rate 12-bit ADC Low background noise: 125 μVrms @ 1 GHz bandwidth SPO technology Waveform capture rates up to 200,000 wfm/s in Normal mode and 890,000 wfm/s in Sequence mode Supports 256-level intensity grading and color temperature display modes Up to 400 Mpts/ch record length Digital trigger system Intelligent trigger: Edge, Slope, Pulse, Window, Runt, Interval, Dropout, Pattern, Qualified, Nth edge, Setup/hold, Delay and Video (HDTV supported). Zone Trigger simplifies advanced triggering Serial bus triggering and decoder, supports protocols I2C, SPI, UART, CAN, LIN, CAN FD, FlexRay, I2S, MIL-STD-1553B, SENT, Manchester and ARINC429 Segmented acquisition (Sequence) mode, dividing the maximum record length into multiple segments (up to 80,000), according to trigger conditions set by the user, with a very small dead time between segments to capture the qualifying event History waveform record (History) function, the maximum recorded waveform length is 80,000 frames Automatic measurements on 50+ parameters, supports statistics with histogram, track, trend, Gating measurement, and measurements on Math, History and Memory traces 4 Math traces (4 Mpts FFT, Filter, addition, subtraction, multiplication, division, integration, differential, square root, etc.), supports formula editor Abundant data analysis functions such as Search, Navigate, Digital Voltmeter, Counter, Waveform Histogram, Bode plot and Power Analysis High Speed hardware-based Average, ERES; High Speed hardware-based Mask Test function, with Mask Editor tool for creating user-defined masks 16 digital channels (optional) External 50 MHz waveform generator (optional) Large 10.1” TFT-LCD display with 1024 * 600 resolution; Capacitive touch screen supports multi-touch gestures Interfaces include: 2x USB 3.0 Host,1x USB 2.0 Host , USB 3.0 Device (USBTMC),1000M LAN ((VXI-11/Telnet/Sock et/LXI)), External Triger In, Aux Out (Pass/Fail, Trigger Out) Built-in web server supports remote control over the LAN port using a web browser. Supports SCPI remote control commands. Supports external mouse and keyboard.

SIGLENT’s SDS3000X HD series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have 12-bit ADCs with sample rate up to 4GSa/s, maximum record length of 400 Mpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis.

The SDS3000X HD series employs Siglent’s SPO technology with a maximum waveform capture rate of up to 200,000 wfm/ s, 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Mask Test, Bode Plot and Power Analysis allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS3000X HD .

The large 10.1’’ display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operational efficiency. It also supports mouse control, and remote web control over LAN.

Key Features

  • 4 analog channels, up to 1 GHz bandwidth with up to 4GSa/s sample rate
  • 12-bit ADC
  • Low background noise: 125 μVrms @ 1 GHz bandwidth
  • SPO technology
    • Waveform capture rates up to 200,000 wfm/s in Normal mode and 890,000 wfm/s in Sequence mode
    • Supports 256-level intensity grading and color temperature display modes
    • Up to 400 Mpts/ch record length
    • Digital trigger system
  • Intelligent trigger: Edge, Slope, Pulse, Window, Runt, Interval, Dropout, Pattern, Qualified, Nth edge, Setup/hold, Delay and Video (HDTV supported). Zone Trigger simplifies advanced triggering
  • Serial bus triggering and decoder, supports protocols I2C, SPI, UART, CAN, LIN, CAN FD, FlexRay, I2S, MIL-STD-1553B, SENT, Manchester and ARINC429
  • Segmented acquisition (Sequence) mode, dividing the maximum record length into multiple segments (up to 80,000), according to trigger conditions set by the user, with a very small dead time between segments to capture the qualifying event
  • History waveform record (History) function, the maximum recorded waveform length is 80,000 frames
  • Automatic measurements on 50+ parameters, supports statistics with histogram, track, trend, Gating measurement, and measurements on Math, History and Memory traces
  • 4 Math traces (4 Mpts FFT, Filter, addition, subtraction, multiplication, division, integration, differential, square root, etc.), supports formula editor
  • Abundant data analysis functions such as Search, Navigate, Digital Voltmeter, Counter, Waveform Histogram, Bode plot and Power Analysis
  • High Speed hardware-based Average, ERES; High Speed hardware-based Mask Test function, with Mask Editor tool for creating user-defined masks
  • 16 digital channels (optional)
  • External 50 MHz waveform generator (optional)
  • Large 10.1” TFT-LCD display with 1024 * 600 resolution; Capacitive touch screen supports multi-touch gestures
  • Interfaces include: 2x USB 3.0 Host,1x USB 2.0 Host , USB 3.0 Device (USBTMC),1000M LAN ((VXI-11/Telnet/Socket/LXI)), External Triger In, Aux Out (Pass/Fail, Trigger Out)
  • Built-in web server supports remote control over the LAN port using a web browser. Supports SCPI remote control commands. Supports external mouse and keyboard.
Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Oscilloscopes
Product Number SDS3104X HD
Product Name HD Digital Storage Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Digital Storage Oscilloscope - SDS7404A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 4000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; 4x USB Host 3.1 Gen 1,2x USB 3.0 Host,USB 2.0 Device,2x 1000M LAN,DVI-D,DP 1.2,HDMI 1.4,Audio, External Triger In, Aux Out, 10 MHz In,10 MHz Out
View Details
Digital Storage Oscilloscopes - SDS1204CFL - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
Digital Storage Oscilloscopes - SDS1304CFL - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 300 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
Super Phosphor Oscilloscopes - SDS1104X-U - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details