The SIGLENT SHS810X is a handheld digital oscilloscope with 100 MHz bandwidth, two analog channels, and one isolated multimeter channel. It achieves a 1 GSa/s sample rate on a single channel and 500 MSa/s per channel in dual-channel mode, with 12 Mpts max memory in single-channel mode. The device uses SPO technology with a waveform capture rate up to 400,000 wfm/s in sequence mode and supports I2C, SPI, UART, CAN, and LIN triggering and decoding. It includes a 6000-count true RMS multimeter, a 5.6-inch 640×480 TFT-LCD display, and a 6900 mAh lithium battery providing up to 5.5 hours of operation. Input ratings are CAT III 600 Vrms and CAT II 1000 Vrms for scope inputs. The unit has an IP51-rated enclosure, weighs 1.75 kg, and complies with UL61010-1, UL61010-2-030, and UL61010-2-033.
SIGLENT's SHS800X Handheld Oscilloscopes have two non-isolated scope channels and one isolated multimeter channel. Portable digital oscilloscopes are available in 100 and 200 MHz versions, feature a single ADC with 1 GSa/s maximum sample rate and a single memory module with 12 Mpts memory depth. When two channels are enabled, each channel has a sample rate of 500 MSa/s and a standard record length of 6 Mpts. When only a single channel is activated, the maximum sample rate is 1 GSa/s and the maximum record length is 12 Mpts. For ease of use, the most commonly used functions can be accessed with its user-friendly front panel design.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | SHS810X |
| Product Name | Handheld Oscilloscope |
| Bandwidth | 100 MHz |