Fujian Lilliput Optoelectronics Technology Co., Ltd. Datasheets for Oscilloscopes
Oscilloscopes translate an electronic signal into a pattern or waveform on a screen. As it is traced across the screen, the waveform creates a signature of the signal's characteristics.
Oscilloscopes: Learn more
| Product Name | Notes |
|---|---|
| MSO Series LA With Digital Oscilloscope - 2 in 1 (DSO + LA) - 8 inch color LCD - USB data transmission supported - 20 groups automatic measurement options Digital... | |
| · 4 channels ultra thin design · Up to 100MHz bandwidth, and max 1GS/s real-time sample rate · 8 bits, 12 bits, 14 bits vertical accuracy, more accurate measurement · | |
| · 60MHz - 200MHz Bandwidth,1GS/s sample rate · 8-bit or 14-bit high resolution ADC · 40M record length max 70,000 wfms/s waveform refresh rate · low back ground noise · | |
| · Dual channels, 70MHz-120MHz bandwidth, 1GS/s sample rate Ocilloscope+ 4 1/2 digits multimeter+data logger · Optional 14-bit high resolution ADC · Max 40M record length; max 45,000 wfms/s waveform refresh... | |
| · Dual-channel, ultra-thin body design. · 100MHz bandwidth, and 1GSa/s real-time sampling rate. · Standard built-in 5MHz signal generator. · 8-bit, 12-bit, 14-bit vertical resolution, more accurate measurement. · Max. | |
| · Including 7 measurement functions in one: oscilloscope, waveform generator, multimeter, FFT spectrum analyzer, frequency counter, protocol analysis, amplitude-frequency curve analysis · 350 MHz / 500 MHz oscilloscope bandwidth, 5... | |
| · Max 100MHz Bandwidth,1GS/s sample rate · Max 14-bit high resolution ADC · Max 40M record length; max 45000 wfms/s waveform refresh rate · low back ground noise · 8... | |
| · Oscilloscope + multimeter + waveform generator, multifunction in one · 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use · 18650 lithium battery, comprehensive power consumption ≤5W, can... | |
| + Dual-channel Oscilloscope+25MHz Signal Generator(SDS210S,21 5S,220S)+ 100MHZ、150MHz, 200MHz bandwidth+ Dual-channel independent 1GS/s real-time sampling rate+ 20M memory depth+ Support 30 Automatic Waveform Measurements+ 6-digit High-precision Frequency Counter+ FFT Spectrum Analysis+... | |
| + Integrated with oscilloscope, frequency counter, voltmeter and FFT spectrum analyzer. + 70 - 200MHz bandwidth,1.25GSa/s real-time sampling rate. + 50M storage depth, up to 700,000wfms/s waveform refresh rate, ensuring... | |
| + Oscilloscope + multimeter + waveform generator, multifunction in one + Maximum bandwidth of 70MHz and real-time sampling rate up to 250MSa/s + 24000counts display, supports voltage, current, resistance, capacitance,diode. | |
| - 2 in 1 (DSO + Multimeter) - Auto-scale function - 20 automatic measurements - Bandwidth : 20MHz - 100MHz - USB data transmission supported - Waveform record and replay... | |
| - 2 in 1 (DSO + Multimeter) - Auto-scale Function - FFT - 20 group automatic measurement options - Bandwidth : 20MHz - 200MHz - USB data transmission supported -... | |
| - 25MHz bandwidth - 100MS/s sample rate - 5K record length - FFT function - Human engineering design - Multi- action mode via creative trackball - Multi- trigger option: edge,... | |
| - Bandwidth : 100MHz - 300MHz - Sample rate : 1GS/s - 3.2GS/s - 10M record length for each channel - Multi-function : auto-scale, Pass / Fail, and current-measuring -... | |
| - Bandwidth : 100MHz - 4-Channel - Sample rate : 1GS/s - Ultra-thin body - 7 inch high resolution LCD - SCPI, and LabVIEW supported | |
| - Bandwidth : 20MHz - 100MHz - 2-Channel - Sample rate : 100MS/s -1GS/s - Ultra-thin body - 7 inch high resolution LCD - SCPI, and LabVIEW supported | |
| - Bandwidth : 30MHz - 125MHz - Sample rate : 500MS/s -1GS/s - Ultra-thin body - 8 inches high resolution LCD - Pass / Fail function - SCPI, and LabVIEW... | |
| - Up to 100MHz bandwidth, and max 1GS/s real-time sample rate - 10M record length - Friendly UI : FFT, or X-Y, and waveform 2 views displayed on the same... | |
| Super Performance · 8-bit, 12-bit or 14-bit high resolution ADC, restoring the waveform detail fully · 40M record length, max 75,000 wfms/s waveform refresh rate · low background noise, vertical... | |
| Superior Performance + Based on the OWON X-Vision II advanced architecture: lower noise, higher storage, faster refresh. + 100M storage depth, up to 500,000wfms/s waveform refresh rate, ensuring clear signal... | |
| The best choice to replace an analogue oscilloscope · The simple control panel is similar to an analogue oscilloscope · Bandwidth : 10MHz(AS101); 20MHz (AS201) · Sample rate : 100MS/s... | |
| AC/DC clamp meter + Recorder Function + Oscilloscope function 3 in 1. 20,000 count true RMS auto-ranging clamp meter. Oscilloscope Capable of measuring both current and voltage waveforms simultaneously. Recorder... | |
| Automotive Diagnostics Kits | |
| OWON TDS Series Touch-Screen Digital Oscilloscope – -70MHz-200MHz Bandwidth, Max 2GS/s Sample rate- 7.6M record length - 50,000 wfms/s waveform capture rate- waveform zooming (horizontal / vertical), and saving- FFT... | |
| Read the value clearly in the sun through half reflection LCD+ 2 in 1 (DSO + Multimeter) · Good ISOLATION between channels · The channel-to-channel isolation has a safety rating... | |
| Super Performance · 12-bit high resolution ADC, restoring the waveform detail fully · 20M record length, and 55,000 wfms/s waveform refresh rate · low background noise, vertical sensitivity in 1... |