Fujian Lilliput Optoelectronics Technology Co., Ltd. Datasheets for Voltage Testers

Voltage testers check for difference in potential in electrical circuits.
Voltage Testers: Learn more

Product Name Notes
+ Dynamic mode: up to 5kHz+ Readback resolution: 1 mV/0.1 mA+ Overvoltage/Overcurr ent/Overpower/Overte mperature/Reverse Voltage protection+ 4 static modes: CC, CV,CR,CP+ Supports CC dynamic mode and short-circuit simulation+ Adjustable current...
- Multifunctional measuring instrument: 4 1/2-digit multimeter + oscilloscope- Automatic Waveform Measurements: Including Vmax,Vmin,Vp-p,Vavg, Vrms,and frequency.- User-Friendly Experience: Full Key Design, Easy Operation, and Extends Device Lifespan- Intelligent Probe Detection:...
OWON 4 1/2 Digits XDM1000 Series Bench-Type Digital Multimeter · 3.5 inch (480x320) high resolution LCD · 55000 counts, DC voltage accuracy up to 0.05% · Up to 65 readings...
Oscilloscope + multimeter + waveform generator, multifunction in one · 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use · 18650 lithium battery, comprehensive power consumption ≤5W, can work...