Fujian Lilliput Optoelectronics Technology Co., Ltd. Datasheets for Spectrum Analyzers and Signal Analyzers
Spectrum analyzers and signal analyzers display raw, unprocessed signal information such as voltage, power, period, wave shape, sidebands, and frequency. They can provide the user with a clear and precise window into the frequency spectrum.
Spectrum Analyzers and Signal Analyzers: Learn more
| Product Name | Notes |
|---|---|
| · Frequency Range from 9 kHz up to3.6 GHz · -160dBm Displayed Average Noise Level · Phase Noise -82dBc/Hz @1Gz and offset at 10KHz · Total Amplitude Accuracy <1.5dB · | |
| - Frequency range 9kHz - 1.5GHz - -160 dBm Displayed Average Noise Level (DANL) - Phase noise -80 dBc/Hz @1GHz and offset at 10 kHz - Total amplitude accuracy <0.7... | |
| - Frequency Range from 9 kHz up to 7.5 GHz - -160dBm Displayed Average Noise Level - Phase Noise -98dBc/Hz @1Gz and offset at 10KHz - Total Amplitude Accuracy <1.5dB... |