Fujian Lilliput Optoelectronics Technology Co., Ltd. Digital Oscilloscope HDS271

Description
+ Oscilloscope + multimeter + waveform generator, multifunction in one + Maximum bandwidth of 70MHz and real-time sampling rate up to 250MSa/s + 24000counts display, supports voltage, current, resistance, capacitance,diode. and continuity testing +Maximum waveform output frequency: 100kHz +Supports sine wave, square wave, sawtooth wave,and pulse wave outputs + 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use + USB Type-C interface, support power bank, support PC software connection + SCPI supported, facilitate secondary development
Description
+ Oscilloscope + multimeter + waveform generator, multifunction in one + Maximum bandwidth of 70MHz and real-time sampling rate up to 250MSa/s + 24000counts display, supports voltage, current, resistance, capacitance,diode. and continuity testing +Maximum waveform output frequency: 100kHz +Supports sine wave, square wave, sawtooth wave,and pulse wave outputs + 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use + USB Type-C interface, support power bank, support PC software connection + SCPI supported, facilitate secondary development

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - HDS271 - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Zhangzhou, Fujian, China
Digital Oscilloscope
HDS271
Digital Oscilloscope HDS271
+ Oscilloscope + multimeter + waveform generator, multifunction in one + Maximum bandwidth of 70MHz and real-time sampling rate up to 250MSa/s + 24000counts display, supports voltage, current, resistance, capacitance,diode. and continuity testing +Maximum waveform output frequency: 100kHz +Supports sine wave, square wave, sawtooth wave,and pulse wave outputs + 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use + USB Type-C interface, support power bank, support PC software connection + SCPI supported, facilitate secondary development

+ Oscilloscope + multimeter + waveform generator, multifunction in one
+ Maximum bandwidth of 70MHz and real-time sampling rate up to 250MSa/s
+ 24000counts display, supports voltage, current, resistance, capacitance,diode. and continuity testing
+Maximum waveform output frequency: 100kHz
+Supports sine wave, square wave, sawtooth wave,and pulse wave outputs
+ 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use
+ USB Type-C interface, support power bank, support PC software connection
+ SCPI supported, facilitate secondary development

Supplier's Site

Technical Specifications

  Fujian Lilliput Optoelectronics Technology Co., Ltd.
Product Category Oscilloscopes
Product Number HDS271
Product Name Digital Oscilloscope
Bandwidth 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000A2 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1054 50MHz 4Ch Digital Storage Oscilloscope - UPO1054 - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details