Fujian Lilliput Optoelectronics Technology Co., Ltd. Datasheets for Signal Generators

Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF) and radio frequency (RF) to function.
Signal Generators: Learn more

Product Name Notes
· Advanced DDS technology, upto 10MHz frequency output · 125MS/s sample rate, and 1μHz frequency resolution · Vertical Resolution : 14 bits, and 8K arb waveform length · Comprehensive waveform...
· Max 100MHz frequency output · 500MSa/s Sample rate,Vertical resolution 1μHz · 14 bits Vertical Resolution,10Marb waveform length · Comprehensive waveform output : 6 basic waveforms, and 150 built-in arbitrary...
· Oscilloscope + multimeter + waveform generator, multifunction in one · 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use · 18650 lithium battery, comprehensive power consumption ≤5W, can...
· OWON 1-CH High Frequency Arbitrary Waveform Generator · Advanced DDS technology, max 150MHz frequency output · Up to 400MS/s sample rate, and 1μHz frequency resolution · Vertical Resolution :...
- Advanced DDS technology, max 60MHz frequency output - Up to 250MS/s sample rate, and 1μHz frequency resolution - Vertical Resolution : 14 bits, up to 1M arb waveform length...
- Advanced DDS technology, up to 250MHz frequency output - 1.25GS/s sampling rate, and 1 μHz frequency resolution - Up to 1M arbitrary waveform length - Vertical resolution : 14...