Fujian Lilliput Optoelectronics Technology Co., Ltd. Datasheets for Continuity Testers

Continuity testers are electrical test instruments that are used to determine if an electrical circuit exists between two points.
Continuity Testers: Learn more

Product Name Notes
· 4 inch (480x320) high resolution LCD · 55000 counts · Up to 65 readings per second · True RMS AC voltage / current measurement · Dual line display supported...
· 4 inch 480 x 320 pixels high resolution LCD · resolutions up to 4 1/2 digits · reading rates up to 150 readings/s · true RMS AC voltage /...
· 4 inch 480 x 320 pixels high resolution LCD · resolutions up to 5 1/2 digits · reading rates up to 150 readings/s · true RMS AC voltage /...
- Auto- / manual range function - Over-range protection - Display count: 2000 - Automatic negative polarity display
Oscilloscope + multimeter + waveform generator, multifunction in one · 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use · 18650 lithium battery, comprehensive power consumption ≤5W, can work...