+ Integrated with oscilloscope, frequency counter, voltmeter and FFT spectrum analyzer. + 70 - 200MHz bandwidth,1.25GSa/s real-time sampling rate. + 50M storage depth, up to 700,000wfms/s waveform refresh rate, ensuring clear signal capture. + 12-bit Vertical Resolution, vertical sensitivity is 500uV/div-10 V/div. + 1M- point FFT analysis ensures accurate frequency component display. + Rich triggering:edge,vide
o,pulse width,slope,under-am
plitude,over-amplitu
de, timeout, Nth edge, logic andRS232/UART,l2C, SPI, CAN,LIN; 2-channel hardware decoding:RS232 / UART,I2C,SPIl,CAN,LI
N. + Support for external devices like mouse and keyboard, greatly enhancing efficiency. + Optional wireless module (Wi-Fi/Bluetooth) supports network printers. + Ultra-thin design saving valuable workspace.
+ 7-inch touchscreen with multi-touch support for an enhanced interactive experience.
Model Bandwidth (-3 dB) Channels Max. Sample Rate
ADS802A 70 MHz 2 1.25 GSa/s (single), 625 MSa/s (dual) ADS812A 100 MHz 2 1.25 GSa/s (single), 625 MSa/s (dual) ADS822A 200 MHz 2 1.25 GSa/s (single), 625 MSa/s (dual) ADS804A 70 MHz 4 6250 MSa/s (full-channel) ADS814A 100 MHz 4 6250 MSa/s (full-channel) ADS824A 200 MHz 4 6250 MSa/s (full-channel)
+ Integrated with oscilloscope, frequency counter, voltmeter and FFT spectrum analyzer.
+ 70 - 200MHz bandwidth,1.25GSa/s real-time sampling rate.
+ 50M storage depth, up to 700,000wfms/s waveform refresh rate, ensuring clear signal capture.
+ 12-bit Vertical Resolution, vertical sensitivity is 500uV/div-10 V/div.
+ 1M- point FFT analysis ensures accurate frequency component display.
+ Rich triggering:edge,video,pulse width,slope,under-amplitude,over-amplitude, timeout, Nth edge,
logic andRS232/UART,l2C, SPI, CAN,LIN; 2-channel hardware decoding:RS232 / UART,I2C,SPIl,CAN,LIN.
+ Support for external devices like mouse and keyboard, greatly enhancing efficiency.
+ Optional wireless module (Wi-Fi/Bluetooth) supports network printers.
+ Ultra-thin design saving valuable workspace.
+ 7-inch touchscreen with multi-touch support for an enhanced interactive experience.
Model Bandwidth (-3 dB) Channels Max. Sample Rate
ADS802A 70 MHz 2 1.25 GSa/s (single), 625 MSa/s (dual)
ADS812A 100 MHz 2 1.25 GSa/s (single), 625 MSa/s (dual)
ADS822A 200 MHz 2 1.25 GSa/s (single), 625 MSa/s (dual)
ADS804A 70 MHz 4 6250 MSa/s (full-channel)
ADS814A 100 MHz 4 6250 MSa/s (full-channel)
ADS824A 200 MHz 4 6250 MSa/s (full-channel)