Fujian Lilliput Optoelectronics Technology Co., Ltd. Datasheets for Thermal Imagers
Thermal imagers detect heat patterns in the infrared wavelength (1 micron to 100 micron) spectrum.
Thermal Imagers: Learn more
| Product Name | Notes |
|---|---|
| · Infrared thermal imaging 320*240 resolution(TI332); 220*160(TI322) · Three fusion modes of visible and infrared · Three image enhancement modes for different applications · Customized high and low temperature limit... | |
| Temperature range: -20 to 400℃,suitable for various industrial and civil scenarios. Accuracy:±2℃or±2% (the maximum value), ensuring precise measurements. Emissivity: Adjustable from 0.1 to 0.99, allowing settings based on different materials... |