Fujian Lilliput Optoelectronics Technology Co., Ltd. Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Product Name Notes
OWON SPE Series 1 CH 400W/500W DC Power Supply + Small body for easy carry + High resolution: 10mV / 1mA + List waveform editing output + Low ripple /...
· Small body for easy carry · 150W / 300W maximum output power · High resolution: 10mV/1mA · Low ripple and noise · Over-voltage/over-cu rrent protection · Intelligent temperature control...
· Small body for easy carry · 180W maximum output power · High resolution: 1mV / 1mA · Low ripple/noise · Over voltage/over current protection · Multi-directional cooling system with...
- 1/2 2U standard 19-inch rack- Supports wide voltage input (85V-265V) to meet the needs of different countries- High precision constant power output of 1200W - 3000W,wider output voltage/current range-...
- ODP3032 : two independent controllable channels - Output resolution : 1mV / 1mA - Low ripples / low noise : <300 μVrms / 2 mVpp - Up to 100...
- Small body for easy carry - High resolution: 10mV / 1mA - List waveform editing output, editable 10 groups of timing output function - Low ripple / noise -...
- Three independent controllable channels - Output resolution : 1mV / 1mA - Low ripples / low noise - Up to 100 group timers - Multi- working mode : individual,...
- Tow independent controllable channels+Sense - Output resolution : 1mV / 1mA - Low ripples / low noise - Up to 100 group timers - Multi- working mode : individual,...
-Fanless design: Ultra-quiet and reduces the vibration noise and potential failure risks of traditional cooling fans.- Excellent heat dissipation design:Long-term operation under full load conditions ensures controlled temperature rise for...
OWP-H Series High Power DC Power Supply · 2U/3U standard embedded height · High output resolution 1mV / 0.1mA · Constant power output, and wider output voltage, current range ·