Fujian Lilliput Optoelectronics Technology Co., Ltd. Datasheets for Current Testers and Detectors

Current testers and detectors check for the presence of current flow in electrical circuits. They are also used to locate current in hidden wires and cables
Current Testers and Detectors: Learn more

Product Name Notes
· 3 5/6 bit resolution · Data Logger + Multimeter + Thermometer (Data logger function only for OW16B) · BLE 4.0 wireless transmission, more stable, less power consumption (only for...
· 3 5/6 bit resolution · Data Logger + Multimeter + Thermometer (Data logger function only for OW18B) · True RMS test supported · BLE 4.0 wireless transmission, more stable,...
· 4 1/2 bit resolution (20000 counts) · Data Logger + Multimeter + Thermometer (only for OW18E) · True RMS test supported · BLE 4.0 wireless transmission, more stable, less...
· 4 inch (480x320) high resolution LCD · 55000 counts · Up to 65 readings per second · True RMS AC voltage / current measurement · Dual line display supported...
· 4 inch 480 x 320 pixels high resolution LCD · resolutions up to 4 1/2 digits · reading rates up to 150 readings/s · true RMS AC voltage /...
· 4 inch 480 x 320 pixels high resolution LCD · resolutions up to 5 1/2 digits · reading rates up to 150 readings/s · true RMS AC voltage /...
· function as 3 in 1 : datalogger + multimeter + temperature meter · multi-connection (more than one device) supported via mobile app · the change trend analysis accessible via...
+ Dynamic mode: up to 5kHz+ Readback resolution: 1 mV/0.1 mA+ Overvoltage/Overcurr ent/Overpower/Overte mperature/Reverse Voltage protection+ 4 static modes: CC, CV,CR,CP+ Supports CC dynamic mode and short-circuit simulation+ Adjustable current...
- Auto- / manual range function - Over-range protection - Display count: 2000 - Automatic negative polarity display
- Multifunctional measuring instrument: 4 1/2-digit multimeter + oscilloscope- Automatic Waveform Measurements: Including Vmax,Vmin,Vp-p,Vavg, Vrms,and frequency.- User-Friendly Experience: Full Key Design, Easy Operation, and Extends Device Lifespan- Intelligent Probe Detection:...
AC/DC clamp meter + Recorder Function + Oscilloscope function 3 in 1. 20,000 count true RMS auto-ranging clamp meter. Oscilloscope:Capable of measuring both current and voltage waveforms simultaneously. Recorder Function:...
Oscilloscope + multimeter + waveform generator, multifunction in one · 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use · 18650 lithium battery, comprehensive power consumption ≤5W, can work...