Fujian Lilliput Optoelectronics Technology Co., Ltd. 12bits Digital Oscilloscope ADS822A

Description
+ Integrated with oscilloscope, frequency counter, voltmeter and FFT spectrum analyzer. + 70 - 200MHz bandwidth,1.25GSa/s real-time sampling rate. + 50M storage depth, up to 700,000wfms/s waveform refresh rate, ensuring clear signal capture. + 12-bit Vertical Resolution, vertical sensitivity is 500uV/div-10 V/div. + 1M- point FFT analysis ensures accurate frequency component display. + Rich triggering:edge,vide o,pulse width,slope,under-am plitude,over-amplitu de, timeout, Nth edge, logic andRS232/UART,l2C, SPI, CAN,LIN; 2-channel hardware decoding:RS232 / UART,I2C,SPIl,CAN,LI N. + Support for external devices like mouse and keyboard, greatly enhancing efficiency. + Optional wireless module (Wi-Fi/Bluetooth) supports network printers. + Ultra-thin design saving valuable workspace. + 7-inch touchscreen with multi-touch support for an enhanced interactive experience.
Datasheet
Description
+ Integrated with oscilloscope, frequency counter, voltmeter and FFT spectrum analyzer. + 70 - 200MHz bandwidth,1.25GSa/s real-time sampling rate. + 50M storage depth, up to 700,000wfms/s waveform refresh rate, ensuring clear signal capture. + 12-bit Vertical Resolution, vertical sensitivity is 500uV/div-10 V/div. + 1M- point FFT analysis ensures accurate frequency component display. + Rich triggering:edge,vide o,pulse width,slope,under-am plitude,over-amplitu de, timeout, Nth edge, logic andRS232/UART,l2C, SPI, CAN,LIN; 2-channel hardware decoding:RS232 / UART,I2C,SPIl,CAN,LI N. + Support for external devices like mouse and keyboard, greatly enhancing efficiency. + Optional wireless module (Wi-Fi/Bluetooth) supports network printers. + Ultra-thin design saving valuable workspace. + 7-inch touchscreen with multi-touch support for an enhanced interactive experience.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12bits Digital Oscilloscope - ADS822A - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Zhangzhou, Fujian, China
12bits Digital Oscilloscope
ADS822A
12bits Digital Oscilloscope ADS822A
+ Integrated with oscilloscope, frequency counter, voltmeter and FFT spectrum analyzer. + 70 - 200MHz bandwidth,1.25GSa/s real-time sampling rate. + 50M storage depth, up to 700,000wfms/s waveform refresh rate, ensuring clear signal capture. + 12-bit Vertical Resolution, vertical sensitivity is 500uV/div-10 V/div. + 1M- point FFT analysis ensures accurate frequency component display. + Rich triggering:edge,vide o,pulse width,slope,under-am plitude,over-amplitu de, timeout, Nth edge, logic andRS232/UART,l2C, SPI, CAN,LIN; 2-channel hardware decoding:RS232 / UART,I2C,SPIl,CAN,LI N. + Support for external devices like mouse and keyboard, greatly enhancing efficiency. + Optional wireless module (Wi-Fi/Bluetooth) supports network printers. + Ultra-thin design saving valuable workspace. + 7-inch touchscreen with multi-touch support for an enhanced interactive experience.

+ Integrated with oscilloscope, frequency counter, voltmeter and FFT spectrum analyzer. + 70 - 200MHz bandwidth,1.25GSa/s real-time sampling rate. + 50M storage depth, up to 700,000wfms/s waveform refresh rate, ensuring clear signal capture. + 12-bit Vertical Resolution, vertical sensitivity is 500uV/div-10 V/div. + 1M- point FFT analysis ensures accurate frequency component display. + Rich triggering:edge,video,pulse width,slope,under-amplitude,over-amplitude, timeout, Nth edge, logic andRS232/UART,l2C, SPI, CAN,LIN; 2-channel hardware decoding:RS232 / UART,I2C,SPIl,CAN,LIN. + Support for external devices like mouse and keyboard, greatly enhancing efficiency. + Optional wireless module (Wi-Fi/Bluetooth) supports network printers. + Ultra-thin design saving valuable workspace. + 7-inch touchscreen with multi-touch support for an enhanced interactive experience.

Supplier's Site Datasheet

Technical Specifications

  Fujian Lilliput Optoelectronics Technology Co., Ltd.
Product Category Oscilloscopes
Product Number ADS822A
Product Name 12bits Digital Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 2406863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
UPO1102 100MHz 2Ch Digital Storage Oscilloscope - UPO1102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details